Tradeport Electronics Group Datasheets for LCR Meters
LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R).
LCR Meters: Learn more
| Product Name | Notes |
|---|---|
| Test Frequency: 100Hz~2kHz, Continuously Variable Frequencies - 0.1% Measurement Accuracy - 100 Sets Memory for Save/Recall of Setup State - R/Q, C/D, C/R, L/Q Test Modes - Absolute Value, Delta... | |
| Test Frequency: 12Hz~200kHz, Continuously Variable Frequencies - 0.05% Measurement Accuracy - 100 Sets Memory for Save/Recall of Setup State - R/Q, C/D, C/R, L/Q, Z/0, L/R Test Modes - Absolute... | |
| Large LCD with Dual Display Resolution: 10,000 Count for L, C, R and 1,000 Count for D, Q Measurement Parameters: R, L, C, D, and Q Selectable Test Frequency: 120Hz... | |
| Test Frequency: 12Hz to 100kHz (503 steps) Continuously Variable Frequencies. 0.05% High Measurement Accuracy (LCR-817/819). 100 Sets Memory for Save/Recall of Setup State. R/Q, C/D, C/R, L/Q Test Modes. Absolute... | |
| Test Frequency: 12Hz ~ 10kHz (489 steps) Option: RS-232C Interface, Including LCR-Viewer Software. Handler Interface (LCR-827/829). Test Condition and Test Result shown on the screen Simultaneously. 240 x 128 dot... |