Tradeport Electronics Group Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| Voltage Event Recorder System | |
| Voltage Event Recorder | |
| Voltage, current and power harmonics up to 51st - Total harmonic distortion (THD) - Phase angle of individual harmonics - New! FlukeView v3.0 software with enhanced analysis and documentation capabilities... | |
| Advanced IP50 power quality logger that measures common power parameters, plus real-time LCD, five hour UPS, voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. Monitors power for the... | |
| DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic... | |
| IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD. Plug and play: Setup in minutes with... | |
| Measures voltage and current harmonics, interharmonics, mains signaling, unbalance, and frequency. IP65 water-proof monitor for logging the most common power parameters including V, A, W, VA, VAR, PF, energy, flicker,... | |
| Record power and associated parameters for up to 45 days Monitor maximum power demand over user-defined averaging periods Prove the benefit of efficiency improvements with energy consumption tests Measure harmonic... | |
| Records all your necessary values in a three phase system. Minimal setup required with intuitive menus. Highest safety rating in the industry. Four voltage and four current channels. Captures waveform... | |
| Records all your necessary values in a three phase system. Seven hours operating time per charge on NiMH battery pack. Rugged, handheld recorder. Auto Trend: Don't waste time setting up... | |
| Suitable for frequency inverter drives. Large and bright display for up to 10 values. Scope function, 20 setups can be stored. Harmonics 1-99, Bar charts. DC-300kHz, 15mA-40A, 0.3V-1000V. 0.1% accuracy. |