Tradeport Electronics Group Instek Digital Storage Oscilloscope GDS-2202

Description
200 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:200MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
Description
200 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:200MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Suppliers

Company
Product
Description
Supplier Links
Instek Digital Storage Oscilloscope - GDS-2202 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Digital Storage Oscilloscope
GDS-2202
Instek Digital Storage Oscilloscope GDS-2202
200 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:200MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
  • 200 MHz Bandwidth.
  • 2 Input Channels.
  • 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling.
  • 25k Points Record Length Maximum.
  • Large 5.6-in TFT Color Display.
  • USB Host/Device: Support USB Printer and USB Flash Drive.
  • Battery Operation (optional).
  • Color Printout.

Bandwidth:200MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-2202
Product Name Instek Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details