Tradeport Electronics Group HP / Agilent 2 + 16 Channel Mixed Signal Scope 54622D

Description
Unique 2+16 channel MSO model. 100 MHz. Patented high-definition display with superior horizontal resolution. 4 MB of MegaZoom deep memory mapped to 32 levels of intensity, 25 million vectors/sec. Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB. Standard built-in floppy, RS-232 and parallel ports, FFT's. Quick Help in 11 languages. The Agilent 54622D 2+16 channel, 100 MHz Mixed-Signal Oscilloscope (MSO), with two scope channels and 16 logic timing channels, uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. It lets you trigger on and view the complex interactions among your signals on up to 18 channels simultaneously. The 54622D is ideally suited for CPLD and MCU based applications.
Description
Unique 2+16 channel MSO model. 100 MHz. Patented high-definition display with superior horizontal resolution. 4 MB of MegaZoom deep memory mapped to 32 levels of intensity, 25 million vectors/sec. Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB. Standard built-in floppy, RS-232 and parallel ports, FFT's. Quick Help in 11 languages. The Agilent 54622D 2+16 channel, 100 MHz Mixed-Signal Oscilloscope (MSO), with two scope channels and 16 logic timing channels, uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. It lets you trigger on and view the complex interactions among your signals on up to 18 channels simultaneously. The 54622D is ideally suited for CPLD and MCU based applications.

Suppliers

Company
Product
Description
Supplier Links
HP / Agilent 2 + 16 Channel Mixed Signal Scope - 54622D - Tradeport Electronics Group
Concord, Ontario, Canada
HP / Agilent 2 + 16 Channel Mixed Signal Scope
54622D
HP / Agilent 2 + 16 Channel Mixed Signal Scope 54622D
Unique 2+16 channel MSO model. 100 MHz. Patented high-definition display with superior horizontal resolution. 4 MB of MegaZoom deep memory mapped to 32 levels of intensity, 25 million vectors/sec. Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB. Standard built-in floppy, RS-232 and parallel ports, FFT's. Quick Help in 11 languages. The Agilent 54622D 2+16 channel, 100 MHz Mixed-Signal Oscilloscope (MSO), with two scope channels and 16 logic timing channels, uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. It lets you trigger on and view the complex interactions among your signals on up to 18 channels simultaneously. The 54622D is ideally suited for CPLD and MCU based applications.
  • Unique 2+16 channel MSO model.
  • 100 MHz.
  • Patented high-definition display with superior horizontal resolution.
  • 4 MB of MegaZoom deep memory mapped to 32 levels of intensity, 25 million vectors/sec.
  • Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB.
  • Standard built-in floppy, RS-232 and parallel ports, FFT's.
  • Quick Help in 11 languages.

The Agilent 54622D 2+16 channel, 100 MHz Mixed-Signal Oscilloscope (MSO), with two scope channels and 16 logic timing channels, uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. It lets you trigger on and view the complex interactions among your signals on up to 18 channels simultaneously. The 54622D is ideally suited for CPLD and MCU based applications.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 54622D
Product Name HP / Agilent 2 + 16 Channel Mixed Signal Scope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000A2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Digital Storage Oscilloscopes - SDS1152CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers