GOS-620 -- INSTEK 20MHZ, 2-CHANNEL, OSCILLOSCOPE
Tradeport Electronics Group
Instek 20MHz, 2-channel, Oscilloscope
GOS-620
Description
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
CH1 output
-
Tradeport Electronics Group
Description
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
CH1 output
Suppliers
Instek 20MHz, 2-channel, Oscilloscope
GOS-620
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
CH1 output
- 20 MHz, Dual Channel
- High sensitivity 1mV/DIV
- TV Synchronization
- Z axis input
- ALT Triggering Function
- CH1 output
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GOS-620 |
|
Product Name
|
Instek 20MHz, 2-channel, Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
200 MHz
Number of Input Channels
2 (# channels)
View Details
Bandwidth
80 MHz
Number of Input Channels
2 (# channels)
Host Interface
USB; USB, LAN, HDMI, AUX
View Details
Siglent Technologies NA, Inc.
Bandwidth
200 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; Ethernet
View Details