GRS-6032A -- INSTEK 30MHZ REAL TIME/DIGITAL STORAGE OSCILLOSCOPE
Tradeport Electronics Group
Instek 30MHz Real Time/Digital Storage Oscilloscope
GRS-6032A
Description
GRS-6032A: DC~30MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
-
Tradeport Electronics Group
Description
GRS-6032A: DC~30MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
Suppliers
Instek 30MHz Real Time/Digital Storage Oscilloscope
GRS-6032A
GRS-6032A: DC~30MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
- GRS-6032A: DC~30MHz, 100MSa/s, 2kW/CH x 2
- 2 Channels, 4 Traces
- Equivalent Time Sampling of 500MSa/s max.
- Waveform SAVE / RECALL (M0~M9)
- Pre-trigger Function 0 ~ 10 div.
- ROLL Mode to 100s/div.
- Max. Sweep Rate 10ns/div.
- Cursor Readout Function: △V, △T, 1/△T
- ALT-MAG Function (x5, x10, x20)
- Panel Setting SAVE / RECALL 10 sets. (M0~M9)
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GRS-6032A |
|
Product Name
|
Instek 30MHz Real Time/Digital Storage Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
350 MHz
Number of Input Channels
4 (# channels)
View Details
Bandwidth
350 MHz
Number of Input Channels
2 (# channels)
Host Interface
USB; USB, LAN, VGA, EXT, AUX
View Details
Siglent Technologies NA, Inc.
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; Ethernet
View Details