Tradeport Electronics Group Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| 120000 Count, Two Colors Digital Multimeter | |
| 3 1/2 Digits Hand-Held DMM | |
| 3 3/4 Digits Hand-Held DMM | |
| 4 1/2 Digits Hand-Held DMM | |
| 50,000-Count, Dual Display, Programmable Digital Multimeter with RS-232C Interface and GPIB | |
| Count Multimeter | |
| DIGITAL MULTIMETER DMM 4.5 Digit 0.35% (*1) | |
| DIGITAL MULTIMETER DMM 4.5 Digit 0.35% with GP-IB(*1) | |
| DIGITAL MULTIMETER Holster for DL-91/92 (*1) | |
| DIGITAL MULTIMETER Holster for DL-941/97 (*1) | |
| DIGITAL MULTIMETER RS232C communication pack for DL-97 (*1) | |
| DIGITAL MULTIMETER Temperature probe for DL-97 (*1) | |
| DIGITAL MULTIMETER Test lead for DL-91/92/94/97 (*1) | |
| Electrician's Combo Kit | |
| Fiber Optic Meter | |
| Multimeter | |
| 24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings -... | |
| 50000 Counts Display - Multi-Function ACV, DCV, ACA, DCA, R, C, Hz, Continuity Beeper, Diode Test, Max/Min, REL, Auto Hold, dBm, Compare - Dual Display Indicate ACV and Hz, DCV... | |
| 50000 Counts DMM - Multi-Function ACV, DCV, ACA, DCA, R, C, Hz, Continuity Beeper, Diode Test, Max/Min, REL, Hold, dBm - Dual Display Indicate ACV and Hz or DCV (ACV)... | |
| 6 Functions AC/DC Voltage, AC/DC Current, Resistance and Diode Test - Large 0.5" Red LED Display - High Resolution 10microV, 10nA and 10mOhm - All Range with Protection Circuit -... | |
| 8 Functions AC/DC Voltage, AC/DC Current, Resistance, Capacitance, Diode Test and Audible Continuity Beeper - High Voltage 1000V and 20A Current Range - 0.5% Basic DCV Accuracy - LCD Display... | |
| Automotive digital multimeter. | |
| Basic digital multimeter. | |
| Digital Multimeter Combo Kit | |
| Digital multimeter. | |
| Dual display benchtop digital multimeter. | |
| Dual display digital benchtop multimeter. | |
| Electrician's combo kit, includes test leads, clamp meter, digital multimeter, and carrying case. | |
| Functions AC/DC Voltage, AC/DC Current, Resistance, Diode Test and Continuity Beeper - Large 0.5" Red LED Display - High Voltage 1200V and 20A Current Range - All Range with Protection... | |
| Handheld digital scopemeter. | |
| HVAC combo kit. | |
| Kit includes digital multimeter, test leads, and carrying case. | |
| Kit includes: 9 inch hook and loop strap, universal hanger clip, hook hanger for non magnetic surfaces and a strong magnet. | |
| Take troubleshooting to the next level. The new Fluke 289 True-rms Industrial Logging Multimeter with TrendCapture and advanced data logging helps you detect intermittent events and prevent and analyze failures. | |
| The Fluke 287 True-rms Electronics Logging Multimeter with TrendCapture quickly documents design performance and graphically displays what happened. Its’ unique logging and graphing capabilities mean you no longer need to... | |
| The Fluke 289-FVF View Forms Combo Kit maximize productivity with built-in data logger and TrendCapture capability that will help you track down elusive intermittent problems and monitoring equipment with any... | |
| The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true... | |
| The Hydra Series is able to operate in diverse environments. Its operating range is 0 to 60 degC and it is tested to stringent shock and vibration standards. Hydra's sturdy... | |
| True Root Mean Squared digital multimeter with backlight. | |
| True Root Mean Squared digital multimeter. | |
| 1.5 m heat resistant silicone test leads. Removeable test probes with 4 mm of exposed metal for use on industrial circuits. Retractable long reach alligator clips. Magnetic hanger to position... | |
| 199,999 Counts Display VFD Two Colors Display Auto/Manual Ranging 2/4 Wire Resistance Measurement True RMS (AC, AC+DC) Selectable Measurement Rate Temperature Measurement Frequency Measurement Max./Min., REL, dBm, Compare,Math, Store, Recall,... | |
| 2000M W /1000V, 200M W /500V, 200M W /250V Power lock for 3 minutes (Auto power off) Auto-Zero adjustment Data-Hold-Function | |
| 3 1/2 Digits 1999 counts Manual Ranging Continuity Beeper/Diode Test Capacitance Measurement Frequency, Temperature Measurement | |
| 3200 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Data Hold Battery Low Indication Current Input Connection Alarm These four digital multimeters of... | |
| 3999 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes Auto Power-OFF Auto/Manual Ranging Switchable Maximum and Minimum Data Memory Relative Computations Data Storage/Recall Data Hold Battery Low Indication... | |
| 5000 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes True rms Measurement Auto power-OFF function Maximum and Minimum Data Memory Average Value Computation Relative Computations (Δ, Δ/r) dBm... | |
| 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 μA to 10 A current range, with up to 100 pA resolution Wide ohms range... | |
| 6000 counts, 3-3/4-digits. Measure up to 1000V ac and dc. Auto and manual ranging for maximum flexibility. Analog bar graph for fast changing or unstable signals. Limited lifetime warranty. | |
| All inputs, ranges and functions protected to 600V CAT III and 1000V CAT II. Protected from overvoltage transients to 6 kV per IEC 1010-1. Volts, Ohms, 10A and mA Current,... | |
| Back-lighted LCD Display Dual Display 4000/40000 Full-Scale Digital Display plus Analog Bar Graph Versatile Measurement Modes High Accuracy/True rms Measurement 1 msec Peak Hold Communications Function Square Wave Output Timer... | |
| Built in thermometer for HVAC applications 80BK Integrated Temperature probe Holster Installed 9 V battery User manual Compact true-rms meter for HVAC (heating ventilation air conditioning) troubleshooting. The Fluke 116... | |
| DMM and loop calibrator in one tool Precision 1000V, 440 mA digital multimeter Measure ac and dc volts, ac and dc current, resistance, continuity, and frequency 0.1% dc voltage accuracy... | |
| Easy-to-read Digital Display Overflow display Automatic polarity switching. Diode checking. Protection against maximum input level Data Hold Low Power Consumption Continuity Check Autoranging High Accuracy Wide Range Battery low indicator. | |
| Easy-to-read Digital Display Wide Range High Accuracy Autoranging Continuity Check Low Power Consumption Data Hold Protection against maximum input level Diode checking. Automatic polarity switching. Overflow display Battery low indicator. | |
| Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display... | |
| Includes Holster Installed 9 V battery Includes 4 mm silicone test lead set User manual Compact true-rms meter for field service technicians. The Fluke 115 is the solution for a... | |
| Insulation test range:0.01 MΩ to 10 GΩ Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index... | |
| Maximum Display: 1999 counts (3-1/2 digits) with automatic polarity indication. Maximum Input Current of AC and DC: 20A(maximum of 15 minutes) Overrange indication: “1” Figure only on the display Maximum... | |
| Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC... | |
| Simultaneous display of W, A, V (PF or Hz). True RMS V, A, W. Auto calibration via computer. Max. / Min. / Hold function. High immunity to external noise. CT... | |
| True RMS AC/DC voltage measurements Frequency measurements from 0.01 Hz resolution to over 20 kHz Capacitance check from 10pF to 10,000 m F Lo-Ohms range provides high resolution and increased... | |
| True RMS measurements. 0.7% basic accuracy. 6000 count resolution. Digital display with analog bargraph. AC/DC current measurements (111, 112). Backlight display (112). Manual and automatic ranging. Display Hold. Frequency and... | |
| True-rms. Touch Hold. Fused Current Inputs. Continuity. MIN/MAX Mode. Peak MIN/MAX - 250 µSec. Relative Mode. Diode Test. Sleep Mode - 30 minutes. IEC 61010 Rating - CATIII-1000V Battery access... | |
| Two measurement values are displayed (e.g. AC voltage and frequency). Easy to see the display with Vacuum Fluorescent Display. Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G. | |
| Two measurement values are displayed (e.g. AC voltage and frequency). MIN/MAX recording function to keep minimum and/or maximum measurement readings. Compare function to determine if above below or within a... | |
| VoltAlert™ technology for non-contact voltage detection AutoVolt automatic ac/dc voltage selection Low input impedance: helps prevent false readings due to ghost voltage Large white LED backlight to work in poorly... | |
| Volts, Ohms, 10A and mA current, diode test, continuity beeper. Digital display with analog bar graph. All inputs protected to 600V CAT II. Protected from overvoltage transients to 4 kV... |