Tradeport Electronics Group Instek 100MHz, 2-Channel, Color LCD Display DSO GDS-810C

Description
100MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
Description
100MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0

Suppliers

Company
Product
Description
Supplier Links
Instek 100MHz, 2-Channel, Color LCD Display DSO - GDS-810C - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100MHz, 2-Channel, Color LCD Display DSO
GDS-810C
Instek 100MHz, 2-Channel, Color LCD Display DSO GDS-810C
100MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
  • 100MHz Bandwidth With COLOR Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • Go/NoGo , Auto Setup Sequence and TTF Function
  • Built-In Help Menu, Multi-Language and FREE PC Software
  • Standard Interface: RS-232C
  • Optional Interface: GPIB, Printer Port and USB 2.0

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-810C
Product Name Instek 100MHz, 2-Channel, Color LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
HD Digital Storage Oscilloscope - SDS3034X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details