Tradeport Electronics Group Datasheets for Spectrum Analyzers and Signal Analyzers
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| CD CD-R DVD JITTER METER "CDX1,X2,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X2,X4 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X2,X6 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X2,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X4,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X4,X6 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X4,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X6,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X6,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX1,X8,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX2,X4,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX2,X4,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX2,X6,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX2,X6,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX2,X8,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX4,X6,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX4,X6,X8 JITTER" | |
| CD CD-R DVD JITTER METER "CDX4,X8,DVD JITTER" | |
| CD CD-R DVD JITTER METER "CDX6,X8,DVD JITTER" | |
| CD CD-R DVD JITTER METER CDX1 JITTER | |
| CD CD-R DVD JITTER METER CDX2 JITTER | |
| CD CD-R DVD JITTER METER CDX4 JITTER | |
| CD CD-R DVD JITTER METER CDX6 JITTER | |
| CD CD-R DVD JITTER METER CDX8 JITTER | |
| CD CD-R DVD JITTER METER DVD ALL T JITTER METER | |
| CD CD-R DVD JITTER METER DVDX1 JITTER | |
| The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that... | |
| Compatible with both NTSC/PAL High measurement accuracy of ±1% of full scale Versatile measuring modes Frequency characteristic measurement Y/B-Y/R-Y color difference component signal inputs are provided as standard 320 x... | |
| Comprehensive testing for AM/FM/ØM transceivers to 1000MHz. GPIB or RS232 for full instrument control. Digital scope. DTMF and DCS encoders/ decoders. Precision digital readouts and autoranging bar charts for rapid... | |
| DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output... | |
| Freq Range: 5 Hz to 600 Khz. Distortion Range: 0.1 % to 100%. Full Scale Residual Distortion: less than -70 dB (0.03%). Accuracy: +/-3% over 10 Hz to 1 MHz... | |
| Frequency Range: 150kHz ~1GHz Fully Digital Phase Locked Loop Technique Design High Frequency Stability:±10ppm High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div RBW : 3K, 30k,... | |
| Frequency Range: 150kHz ~1GHz RS-232C Interface and Software to get Trace from GSP-810 to PC 9 Memories of Save/Recall Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to... | |
| Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW,... | |
| Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing. | |
| Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions. ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements. Pass/Fail Test with Limit Line Editing. 10 Peak Functions. Split Windows... | |
| Noise Measurement (V-1310V1 only) Compatible with both NTSC/PAL GO/NO-GO Judgment 100 sequence memory Automatic set-up of the measurement points Monitor output with measurement point cursors 320 x 240 dot large... |