GRS-6052A -- INSTEK 50MHZ REAL TIME/DIGITAL STORAGE OSCILLOSCOPE
Tradeport Electronics Group
Instek 50MHz Real Time/Digital Storage Oscilloscope
GRS-6052A
Description
GRS-6052A: DC~50MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
-
Tradeport Electronics Group
Description
GRS-6052A: DC~50MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
Suppliers
Instek 50MHz Real Time/Digital Storage Oscilloscope
GRS-6052A
GRS-6052A: DC~50MHz, 100MSa/s, 2kW/CH x 2
2 Channels, 4 Traces
Equivalent Time Sampling of 500MSa/s max.
Waveform SAVE / RECALL (M0~M9)
Pre-trigger Function 0 ~ 10 div.
ROLL Mode to 100s/div.
Max. Sweep Rate 10ns/div.
Cursor Readout Function: △V, △T, 1/△T
ALT-MAG Function (x5, x10, x20)
Panel Setting SAVE / RECALL 10 sets. (M0~M9)
- GRS-6052A: DC~50MHz, 100MSa/s, 2kW/CH x 2
- 2 Channels, 4 Traces
- Equivalent Time Sampling of 500MSa/s max.
- Waveform SAVE / RECALL (M0~M9)
- Pre-trigger Function 0 ~ 10 div.
- ROLL Mode to 100s/div.
- Max. Sweep Rate 10ns/div.
- Cursor Readout Function: △V, △T, 1/△T
- ALT-MAG Function (x5, x10, x20)
- Panel Setting SAVE / RECALL 10 sets. (M0~M9)
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GRS-6052A |
|
Product Name
|
Instek 50MHz Real Time/Digital Storage Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
350 MHz
Number of Input Channels
4 (# channels)
View Details
Bandwidth
40000 MHz
Number of Input Channels
2 (# channels)
View Details
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Siglent Technologies NA, Inc.
Bandwidth
1000 MHz
Number of Input Channels
8 (# channels)
Host Interface
USB; Ethernet; micro SD card
View Details