Tradeport Electronics Group Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Specification 5840C: 15T (terminals) / 15B (BNC) Specification 5840CS: 6T (terminals) / 6B (BNC) Dimensions 5840C: 480x300x1 50mm Dimensions 5840CS: 260x300x1 50mm Nett weight 5840C: 8.6Kg Nett weight 5840CS: 3.3Kg... | |
| Temperature range: -13.8K to 303K (M.P. of Gallium). Resistance at 0°C R(tp) 25 Ohms +/- 0.5 Ohms. Reproducibility +/- 1mK. Accuracy +/- 2mK. R Ga/Rtp Ratio not less than 1.11807... | |
| Type: 15T (terminals) 15B (BNC) Dimensions: 480x300x1 50mm Nett weight: 8.6Kg Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. The... | |
| Type: 6T (terminals) / 6B (BNC) Dimensions: 260x300x1 50mm Nett weight: 3.3Kg Tinsley Resistance Thermometer Selector Switches may be operated either manually or remotely via the Thermometer Bridge or computer. |