Tradeport Electronics Group Kenwood TMI / Texio 10 MHz 2-channel oscilloscope CS-1575D

Description
Up/down and left/right waveform display. In the 2-channel mode, waveforms can be displayed and observed in a left/right display as well as in the conventional up/down display. Simultaneous dual-trace and Lissajous waveform display. In the 2-channel mode, the Lissajous waveform which is convenient for measuring the phase difference between two signals can be displayed together with the two signals. 0°phase and Lissajous pattern. When only a Lissajous waveform is displayed, it is possible to display the waveform of the 0°phase (a trace, the value of which increases from the left to right) together. Convenient dual triggering. In the single-phenomenon and 2-channel modes, the trigger sources are selected automatically according to the waveforms. CH1 and CH2 use independent auto-freerun circuits so that a stable waveform can be displayed even when no signal is applied to the other input channel. Automatic CHOP/ALT switching in interlocking with the sweep rate LINE sync High-sensitivity X-Y mode using CH1 as the Y axis and CH2 as the X axis Auto-freerun for displaying a trace even without signal input Close-up bezel for facilitating waveform photography The CS-1575D is a 10 MHz 2-channel oscilloscope capable of displaying waveform and phases simul-taneously. The frequency response is DC to 10 MHz (-3 dB)? the maximum sensitivity is 5 mV ?}3% and the sweep rate is 0.5 s/div to 0.5 ?s/div ?}3%. During observation of 2 phenomena? the left/right display and the simultaneous Lissajous waveform display are possible in addition to the conventional up/down display. Other versatile waveform display features include the simultaneous display of the Lissajous waveform and 0(degree) phase waveform? the dual triggering function and the auto-freerun function.
Description
Up/down and left/right waveform display. In the 2-channel mode, waveforms can be displayed and observed in a left/right display as well as in the conventional up/down display. Simultaneous dual-trace and Lissajous waveform display. In the 2-channel mode, the Lissajous waveform which is convenient for measuring the phase difference between two signals can be displayed together with the two signals. 0°phase and Lissajous pattern. When only a Lissajous waveform is displayed, it is possible to display the waveform of the 0°phase (a trace, the value of which increases from the left to right) together. Convenient dual triggering. In the single-phenomenon and 2-channel modes, the trigger sources are selected automatically according to the waveforms. CH1 and CH2 use independent auto-freerun circuits so that a stable waveform can be displayed even when no signal is applied to the other input channel. Automatic CHOP/ALT switching in interlocking with the sweep rate LINE sync High-sensitivity X-Y mode using CH1 as the Y axis and CH2 as the X axis Auto-freerun for displaying a trace even without signal input Close-up bezel for facilitating waveform photography The CS-1575D is a 10 MHz 2-channel oscilloscope capable of displaying waveform and phases simul-taneously. The frequency response is DC to 10 MHz (-3 dB)? the maximum sensitivity is 5 mV ?}3% and the sweep rate is 0.5 s/div to 0.5 ?s/div ?}3%. During observation of 2 phenomena? the left/right display and the simultaneous Lissajous waveform display are possible in addition to the conventional up/down display. Other versatile waveform display features include the simultaneous display of the Lissajous waveform and 0(degree) phase waveform? the dual triggering function and the auto-freerun function.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 10 MHz 2-channel oscilloscope - CS-1575D - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 10 MHz 2-channel oscilloscope
CS-1575D
Kenwood TMI / Texio 10 MHz 2-channel oscilloscope CS-1575D
Up/down and left/right waveform display. In the 2-channel mode, waveforms can be displayed and observed in a left/right display as well as in the conventional up/down display. Simultaneous dual-trace and Lissajous waveform display. In the 2-channel mode, the Lissajous waveform which is convenient for measuring the phase difference between two signals can be displayed together with the two signals. 0°phase and Lissajous pattern. When only a Lissajous waveform is displayed, it is possible to display the waveform of the 0°phase (a trace, the value of which increases from the left to right) together. Convenient dual triggering. In the single-phenomenon and 2-channel modes, the trigger sources are selected automatically according to the waveforms. CH1 and CH2 use independent auto-freerun circuits so that a stable waveform can be displayed even when no signal is applied to the other input channel. Automatic CHOP/ALT switching in interlocking with the sweep rate LINE sync High-sensitivity X-Y mode using CH1 as the Y axis and CH2 as the X axis Auto-freerun for displaying a trace even without signal input Close-up bezel for facilitating waveform photography The CS-1575D is a 10 MHz 2-channel oscilloscope capable of displaying waveform and phases simul-taneously. The frequency response is DC to 10 MHz (-3 dB)? the maximum sensitivity is 5 mV ?}3% and the sweep rate is 0.5 s/div to 0.5 ?s/div ?}3%. During observation of 2 phenomena? the left/right display and the simultaneous Lissajous waveform display are possible in addition to the conventional up/down display. Other versatile waveform display features include the simultaneous display of the Lissajous waveform and 0(degree) phase waveform? the dual triggering function and the auto-freerun function.
  • Up/down and left/right waveform display. In the 2-channel mode, waveforms can be displayed and observed in a left/right display as well as in the conventional up/down display.
  • Simultaneous dual-trace and Lissajous waveform display. In the 2-channel mode, the Lissajous waveform which is convenient for measuring the phase difference between two signals can be displayed together with the two signals.
  • 0°phase and Lissajous pattern. When only a Lissajous waveform is displayed, it is possible to display the waveform of the 0°phase (a trace, the value of which increases from the left to right) together.
  • Convenient dual triggering. In the single-phenomenon and 2-channel modes, the trigger sources are selected automatically according to the waveforms. CH1 and CH2 use independent auto-freerun circuits so that a stable waveform can be displayed even when no signal is applied to the other input channel.
  • Automatic CHOP/ALT switching in interlocking with the sweep rate
  • LINE sync
  • High-sensitivity X-Y mode using CH1 as the Y axis and CH2 as the X axis
  • Auto-freerun for displaying a trace even without signal input
  • Close-up bezel for facilitating waveform photography

The CS-1575D is a 10 MHz 2-channel oscilloscope capable of displaying waveform and phases simul-taneously. The frequency response is DC to 10 MHz (-3 dB)? the maximum sensitivity is 5 mV ?}3% and the sweep rate is 0.5 s/div to 0.5 ?s/div ?}3%. During observation of 2 phenomena? the left/right display and the simultaneous Lissajous waveform display are possible in addition to the conventional up/down display. Other versatile waveform display features include the simultaneous display of the Lissajous waveform and 0(degree) phase waveform? the dual triggering function and the auto-freerun function.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number CS-1575D
Product Name Kenwood TMI / Texio 10 MHz 2-channel oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details