Tradeport Electronics Group Datasheets for EMC Testers

EMC Testers are devices used to test or monitor parts and products for electromagnetic compatibility (EMC).
EMC Testers: Learn more

Product Name Notes
0.01 ~ 4.00KV ±10% with 50 ohm load, 10V step, Sweep mode available Push button setting for all parameters Terminal block outlet panel Sweep operation for output voltage, phase angle...
500V-5000V, non-destructive testing Sample rate: 100MHz Offers 4 kinds of detection comparison to test the bad insulation of the coil easily AreaSize Comparison detection mode DiffZone Comparison detection mode Corona...
A new level of ease of use and safety with the new wellconfigured user-interface consisting of a 5-inch LCD, tenkey, functions keys, memory card and others. Meets the requirements in...
An innovative,motor driven coaxial switch mechanism eliminates the need to manually plug and unplug coaxial connectors, allowing a preset test sequence to be carried out seamlessly including pulse width and...
ASTM & JIS comparable. Easy & fast measurement with a single piece of sample Magnetic Hysteresis Loop in B-H Curve obtained. This instrument can simplify the Epstein test method and...
Conforming to EN/IEC61000-4-4 Easy handling - Flexible maneuverability. Selection of local control or external PC control. Full functionality under both local and remote control. Compact, Full Capability, Autonomous Instrument. Output...
Conforming to IEC 61000-4-5 Fully programmable and easy to use simulator that meets and far exceeds the IEC 61000-4-5 requirements Up to 15kV testing for severe damage Advanced safety The...
Dip amount can be varied as desired independent of a change in load current, as a slide transformer is employed. Dip amount can be easily set with the DIP ADJUST...
For testing motor stators. Easy & fast checking good or no-good specimens. Testing Power Supply provided inside.
Fully compliant with all the test generator requirements of IEC standard. # One unit solution for dip, swell, interruption and variation tests up to 16A 290V single phase AC Interrupiton...
Fully programmable and easy to use simulator that meets and far exceeds the IEC 61000-4-5 requirements Up to 15kV testing for severe damage Advanced safety Conforming to IEC 61000-4-5 The...
Non-destructive measurement and direct readout of watt loss of electrical steel sheet. Easy & fast measurement in W/kg Grade check of cores for Motor, Transformer, etc. Also applicable for annealing...
Provides an amplitude versus frequency plot for each antenna probe position and field intensity distribution map by a single scan Electric and magnetic fields are separately detected. Wide and selectable...
Push button setting for all parameters Terminal block outlet panel Sweep operation for output voltage, phase angle and repetition cycle Up to 5 test settings stored in the momory Floating...
This unit is designed to apply damped oscillatory wave voltage to a commercial power supply so that the surge immunity can be easily evaluated. Unlike the usual gap discharge type,...
Voltage surge test (1.2/50µs) and current surge test (8.2µs) specified under JEC-210 and 212 standard. (JEC: Japanese Electrotechnical Committe) High voltage surge test up to 20kV or 30kV and high...