Tradeport Electronics Group Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Infrared Thermometer | |
| Datalogging Thermometer, Dual Input | |
| Datalogging Thermometer, Single Input | |
| Digital Thermometer, Single Input | |
| Digital Thermometers, Dual Input | |
| Accuracy: 1.0mK 3 Ranges. Choice of currents. Direct reading in Ohms. Readout in temperature K or °C (via computer). IEEE-488 interface. 1mW resolution. Low frequency operation 75Hz. Recorder output. Self... | |
| Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with... | |
| High-resolution optics. High accuracy: 1 % and repeatability: 0.5 %. MAX temperature display. Laser targeting. Backlit display. Expanded measurement range up to 535 °C (999 °F). | |
| Resistance Range: 10 Ohms internal standard 0-15.99999 Ohms. / 100 Ohms internal standard 0-350.0000 Ohms Ratio R(tp) Range: 10 Ohms external standard 0-1.599999 / 100 Ohms external standard 0-3.50000 Thermometers... | |
| Rugged electronics and case with holster. Bright laser beam provides easy targeting. Large dual display LCD display clearly supplies data at a glance. 0.1º resolution up to 200º (1º resolution... | |
| Single point offset laser sighting. Best accuracy in its class: + 1% of reading. Holds temperature readings for 7 seconds. Dual displays shows current and MAX measurements simultaneously. Backlit display... | |
| Temperature Range: -189°C to 660°C. Resistance at 0°C (Rtp): 25 Ohms +/- 0.5Ohm. Reproducibility: +/-0.001°C. Basic Accuracy: +/-0.001°C. Self heating: 0.002°C to 0.003°C with 1mA and the thermometer bulb immersed... |