Tradeport Electronics Group Instek 25Mhz, 2-Channel Digial Storage Oscilloscope GDS-1022

Description
25 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
Description
25 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter

Suppliers

Company
Product
Description
Supplier Links
Instek 25Mhz, 2-Channel Digial Storage Oscilloscope - GDS-1022 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 25Mhz, 2-Channel Digial Storage Oscilloscope
GDS-1022
Instek 25Mhz, 2-Channel Digial Storage Oscilloscope GDS-1022
25 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
  • 25 MHz Bandwidth
  • 2 Input Channels
  • 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling
  • 4k Memory Length per Channel
  • Peak Detect as Fast as 10ns
  • Save/Recall of 15 Front Panel Settings & Waveforms
  • 5.6" TFT Color Display
  • 19 Auto Measurements
  • Timebase Range: 1nS ~ 10nS/div
  • USB Port for PC Connection
  • Math Operators - Add, Subtract, FFT
  • 6-Digit Real-Time Frequency Counter

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-1022
Product Name Instek 25Mhz, 2-Channel Digial Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000F6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details