Tradeport Electronics Group Instek 20MHz, 2-Channel Digital Storage Oscilloscope GDS-1102

Description
100 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
Description
100 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter

Suppliers

Company
Product
Description
Supplier Links
Instek 20MHz, 2-Channel Digital Storage Oscilloscope - GDS-1102 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 20MHz, 2-Channel Digital Storage Oscilloscope
GDS-1102
Instek 20MHz, 2-Channel Digital Storage Oscilloscope GDS-1102
100 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
  • 100 MHz Bandwidth
  • 2 Input Channels
  • 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling
  • 4k Memory Length per Channel
  • Peak Detect as Fast as 10ns
  • Save/Recall of 15 Front Panel Settings & Waveforms
  • 5.6" TFT Color Display
  • 19 Auto Measurements
  • Timebase Range: 1nS ~ 10nS/div
  • USB Port for PC Connection
  • Math Operators - Add, Subtract, FFT
  • 6-Digit Real-Time Frequency Counter

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-1102
Product Name Instek 20MHz, 2-Channel Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000A2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 69 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details