Tradeport Electronics Group Instek Digital Storage Oscilloscope GDS-2102

Description
100 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:100MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
Description
100 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:100MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Suppliers

Company
Product
Description
Supplier Links
Instek Digital Storage Oscilloscope - GDS-2102 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Digital Storage Oscilloscope
GDS-2102
Instek Digital Storage Oscilloscope GDS-2102
100 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:100MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
  • 100 MHz Bandwidth.
  • 2 Input Channels.
  • 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling.
  • 25k Points Record Length Maximum.
  • Large 5.6-in TFT Color Display.
  • USB Host/Device: Support USB Printer and USB Flash Drive.
  • Battery Operation (optional).
  • Color Printout.

Bandwidth:100MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-2102
Product Name Instek Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1152HD 12-Bit 150MHz 2Ch High Definition Oscilloscope - UPO1152HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Super Phosphor Oscilloscopes - SDS1104X-U - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details