Tradeport Electronics Group Kenwood TMI / Texio PC Based Digital Storage Oscilloscope PCS-3200

Description
High frequency and high sampling speed 200MHz analog bandwidth??à??î 5GS/s equivalent sampling and 100MHz real-time sampling. USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??à??îand is not necessary an external power source. High cost performance. The low price and high performance are achieved at the same time Various data format processing. The wave data and graphic data can be saved and changed to Microsoft Word/Excel file that convenience for the inspection report and technical report. Many kinds of measuring function such as Vp-p??à??î maximum voltage??à??î average??à??î frequency? overshoot? duty ratio and rising time is available. 10 measuring parameters can be indicated at the same time. FFT function that harmonic wave can be measured easily. PCS-3200 is a portable PC-based Digital Storage Oscilloscope connected with USB port of PC. It is small, light and suitable for carrying. The software for Windows is standard accessory.
Description
High frequency and high sampling speed 200MHz analog bandwidth??à??î 5GS/s equivalent sampling and 100MHz real-time sampling. USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??à??îand is not necessary an external power source. High cost performance. The low price and high performance are achieved at the same time Various data format processing. The wave data and graphic data can be saved and changed to Microsoft Word/Excel file that convenience for the inspection report and technical report. Many kinds of measuring function such as Vp-p??à??î maximum voltage??à??î average??à??î frequency? overshoot? duty ratio and rising time is available. 10 measuring parameters can be indicated at the same time. FFT function that harmonic wave can be measured easily. PCS-3200 is a portable PC-based Digital Storage Oscilloscope connected with USB port of PC. It is small, light and suitable for carrying. The software for Windows is standard accessory.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio PC Based Digital Storage Oscilloscope - PCS-3200 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio PC Based Digital Storage Oscilloscope
PCS-3200
Kenwood TMI / Texio PC Based Digital Storage Oscilloscope PCS-3200
High frequency and high sampling speed 200MHz analog bandwidth??à??î 5GS/s equivalent sampling and 100MHz real-time sampling. USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??à??îand is not necessary an external power source. High cost performance. The low price and high performance are achieved at the same time Various data format processing. The wave data and graphic data can be saved and changed to Microsoft Word/Excel file that convenience for the inspection report and technical report. Many kinds of measuring function such as Vp-p??à??î maximum voltage??à??î average??à??î frequency? overshoot? duty ratio and rising time is available. 10 measuring parameters can be indicated at the same time. FFT function that harmonic wave can be measured easily. PCS-3200 is a portable PC-based Digital Storage Oscilloscope connected with USB port of PC. It is small, light and suitable for carrying. The software for Windows is standard accessory.
  • High frequency and high sampling speed 200MHz analog bandwidth??À??î 5GS/s equivalent sampling and 100MHz real-time sampling.
  • USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??À??îand is not necessary an external power source.
  • High cost performance. The low price and high performance are achieved at the same time
  • Various data format processing. The wave data and graphic data can be saved and changed to Microsoft Word/Excel file that convenience for the inspection report and technical report.
  • Many kinds of measuring function such as Vp-p??À??î maximum voltage??À??î average??À??î frequency? overshoot? duty ratio and rising time is available. 10 measuring parameters can be indicated at the same time.
  • FFT function that harmonic wave can be measured easily.

PCS-3200 is a portable PC-based Digital Storage Oscilloscope connected with USB port of PC. It is small, light and suitable for carrying. The software for Windows is standard accessory.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number PCS-3200
Product Name Kenwood TMI / Texio PC Based Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Low Profile Digital Storage Oscilloscope - SDS6108L - Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details