Tradeport Electronics Group Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| 4 Wire Leads Kelvin for LCR-816/7/9/821/6/7/ 9 | |
| Axial & Radial Test Lead for LCR-816/817/819/821 | |
| Differential Probe For 120 Series | |
| Dual shrouded test lead kit | |
| IR-Pistol-RTD Probe | |
| Optically Isolated trigger Probes | |
| OPTIONAL ACCESSORIES "Probe 100:1, DC to 150MHz" | |
| OPTIONAL ACCESSORIES "Probe, 10:1, DC to 150MHz" | |
| OPTIONAL ACCESSORIES "Probe, 10:1, DC to 150MHz, R/O terminal" | |
| OPTIONAL ACCESSORIES "Probe, 10:1. DC to 50MHz, R/O terminal" | |
| OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 100MHz/DC to 6MHz" | |
| OPTIONAL ACCESSORIES "Probe, 10:1/1:1, DC to 60MHz/DC to 6MHz" | |
| Probe Tip Alligator Clips | |
| Retrofit Kit for 83/85/87-3/787 | |
| Right Angle Test Lead Set | |
| SMD/Chip Tweezers for LCR-816/817/819/821 | |
| SureGrip Accessory Set with Meter Carry Case | |
| SureGrip Electrical Test Lead Set | |
| Two-Wire With Alligator Clips for LCR-816/817/819/821 | |
| 4W Type Test Lead For GDM-8255A/8251A, GOM-801H/802 | |
| Alligator clips. | |
| Automotive electrical test lead kit with carrying case. | |
| Automotive electrical test lead set. | |
| Deluxe automotive electrical test lead kit with carrying case. | |
| Deluxe set of electronic test leads with carrying case. | |
| Electrical test lead set. | |
| Electrical testing instrumentation accessory kit. | |
| Electronic Test Probes with Replacement Tips | |
| Electronic Test Probes | |
| Hard point electrical test lead set. | |
| Heavy duty electrical test leads. | |
| Heavy duty insulation-piercing clip. | |
| High voltage electronic test probe. | |
| Industrial electrical test probes. | |
| Insulation-piercing electrical test probes for probe tips. | |
| Insulation-piercing electrical test probes with banana jack connectors. | |
| Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606 | |
| Premium digital multimeter electrical test lead set. | |
| Red oxygen sensor insulation-piercing probe with banana jack connector. | |
| Retractable Probe Assembly | |
| Rigid Backprobe Pin Set | |
| Set of adapters for electrical test probes. | |
| Set of basic electronic test leads. | |
| Set of electronic test leads. | |
| Set of industrial electronic test leads. | |
| Set of test leads for telecom systems. | |
| Silicone electrical test lead extension kit. | |
| Silicone insulated electrical test leads. | |
| Slim reach electrical test probes. | |
| SureGrip alligator clips. | |
| SureGrip hook clips. | |
| SureGrip pincer clips. | |
| Test Lead European, Current 3A For GPC Series, GPS Series, PSS Series, PST Series, SPS Series | |
| Test Lead For GDM-8034/8135/8145 | |
| Test Lead For GDM-8255A/8251A, GDM-8245/8246 | |
| Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical... | |
| x10 POSITION: Bandwidth: DC~150MHz Rise Time: 2.3ns Input Capacitance: Approximately 15pF Compensation Range: 10pF~35pF Attenuation Ratio: 10:1 Input Resistance: 10MW when used with oscilloscopes with 1 MW input Working Voltage:... |