Tradeport Electronics Group Instek 60MHz Digital Storage Oscilloscope GDS-1062A

Description
60MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + , -, x, FFT, FFTrms 5.6" TFT LCD Display USB Interface & SD Card Supported Multi-Language Support on Operation Menu & On-Screen Help The GDS-1000A series provide a unique solution. Operating at 60, 100 or 150 MHz with a real-time sampling rate of 1GSa/s, the GDS-1000A employs MemoryPrime technology. Using MemoryPrime technology, the GDS-1000A is able to overcome the problems associated with memory constraints. Unlike traditional DSOs, high sample rates can be maintained over longer periods of time, without effecting performance. Coupled with the high resolution, 5.6” color TFT display, SD memory card support, user-friendly interface and USB remote control make the GDS-1000A series compellingly feature-rich. Furthermore, the GDS-1000A series provide a lifetime warranty program!
Description
60MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + , -, x, FFT, FFTrms 5.6" TFT LCD Display USB Interface & SD Card Supported Multi-Language Support on Operation Menu & On-Screen Help The GDS-1000A series provide a unique solution. Operating at 60, 100 or 150 MHz with a real-time sampling rate of 1GSa/s, the GDS-1000A employs MemoryPrime technology. Using MemoryPrime technology, the GDS-1000A is able to overcome the problems associated with memory constraints. Unlike traditional DSOs, high sample rates can be maintained over longer periods of time, without effecting performance. Coupled with the high resolution, 5.6” color TFT display, SD memory card support, user-friendly interface and USB remote control make the GDS-1000A series compellingly feature-rich. Furthermore, the GDS-1000A series provide a lifetime warranty program!

Suppliers

Company
Product
Description
Supplier Links
Instek 60MHz Digital Storage Oscilloscope - GDS-1062A - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 60MHz Digital Storage Oscilloscope
GDS-1062A
Instek 60MHz Digital Storage Oscilloscope GDS-1062A
60MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + , -, x, FFT, FFTrms 5.6" TFT LCD Display USB Interface & SD Card Supported Multi-Language Support on Operation Menu & On-Screen Help The GDS-1000A series provide a unique solution. Operating at 60, 100 or 150 MHz with a real-time sampling rate of 1GSa/s, the GDS-1000A employs MemoryPrime technology. Using MemoryPrime technology, the GDS-1000A is able to overcome the problems associated with memory constraints. Unlike traditional DSOs, high sample rates can be maintained over longer periods of time, without effecting performance. Coupled with the high resolution, 5.6” color TFT display, SD memory card support, user-friendly interface and USB remote control make the GDS-1000A series compellingly feature-rich. Furthermore, the GDS-1000A series provide a lifetime warranty program!
  • 60MHz Bandwidths
  • 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time
  • 2Mega Point Record Length
  • 2mV~10V Vertical Scale
  • 1ns~50s Horizontal Range
  • Up to 27 Automatic Measurements
  • Versatile Math Functions + , -, x, FFT, FFTrms
  • 5.6" TFT LCD Display
  • USB Interface & SD Card Supported
  • Multi-Language Support on Operation Menu & On-Screen Help

The GDS-1000A series provide a unique solution. Operating at 60, 100 or 150 MHz with a real-time sampling rate of 1GSa/s, the GDS-1000A employs MemoryPrime technology. Using MemoryPrime technology, the GDS-1000A is able to overcome the problems associated with memory constraints. Unlike traditional DSOs, high sample rates can be maintained over longer periods of time, without effecting performance. Coupled with the high resolution, 5.6” color TFT display, SD memory card support, user-friendly interface and USB remote control make the GDS-1000A series compellingly feature-rich. Furthermore, the GDS-1000A series provide a lifetime warranty program!

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-1062A
Product Name Instek 60MHz Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000HF4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Low Profile Digital Storage Oscilloscope - SDS6204L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details