Tradeport Electronics Group Fluke ScopeMeter 200MHz B/W 199B/003

Description
Handheld digital scopemeter.
Description
Handheld digital scopemeter.

Suppliers

Company
Product
Description
Supplier Links
Fluke ScopeMeter 200MHz B/W - 199B/003 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke ScopeMeter 200MHz B/W
199B/003
Fluke ScopeMeter 200MHz B/W 199B/003
Handheld digital scopemeter.

Handheld digital scopemeter.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 199B/003
Product Name Fluke ScopeMeter 200MHz B/W
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001G - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers