Tradeport Electronics Group Datasheets for Electrostatic Discharge (ESD) Generators
Electrostatic discharge generators are machines used to generate electrostatic discharge (ESD) signals to test how much ESD a piece of electronic equipment can tolerate without damage.
Electrostatic Discharge (ESD) Generators: Learn more
| Product Name | Notes |
|---|---|
| 200ps Fast Rise Time Adapter optionally available. Easily changeable Capacitor and Resistor units:A discharge resistor is placed in the capacitor unit and the resulting CR network can be fitted into... | |
| ESD pulse applied at constant speed with vertical motion drive on the discharge tip. Simplified operation with setup of test condition and automated discharge. Compact design that fits in limited... | |
| It can be used for conducting tests for floor-standing equipment to IEC 61000-4-2 standard in combination with Electrostatic Discharge Simulators (Models: ESS-2000 or ESS-2002) Wooden insulation pallet minimizes the loss... | |
| It can be used for conducting tests for table-top equipment to IEC 61000-4-2 standard in combination with Electrostatic Discharge Simulators (Models: ESS-2000 or ESS-2002) Wooden table minimizes the loss of... | |
| Meets and far exceeds the requirements in EN/IEC 61000-4-2 Up to 30KV output in both contact and air discharges A lightweight discharge gun Easily changeable capacitor and resistor units A... | |
| Output waveforms prescribed by ANSI/EOS/ESD-S5.1-19 93 and ANSI/ESD-S5.2-1994 are available. A test at low voltage of over 10V is available. ESS-606AM is an electrostatic discharge simulator to simulate a static... | |
| Output waveforms prescribed by IEC 61000-4-2 are available. In addition, various waveforms can be generated by changing the discharge capacitor and discharge resistor. Since the charge/discharge capacitor, resistor and discharge... | |
| Output waveforms prescribed by MIL-STD-883D and EIAJ ED-4701 are available. Two types of CR units (consisting of a capacitor and resistor) are supplied as standard accessories. A 24-pin IC test... | |
| Test system specifically designed to apply ESD pulses to interface cables or connector pins under test The system consists of an ESS-2000 ESD simulator, motor driven 3-axis mechanism discharge application... |