GOS-635G -- INSTEK 35MHZ, 2-CHANNEL OSCILLOSCOPE
Tradeport Electronics Group
Instek 35MHz, 2-Channel Oscilloscope
GOS-635G
Description
35 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
-
Tradeport Electronics Group
Description
35 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
Suppliers
Instek 35MHz, 2-Channel Oscilloscope
GOS-635G
35 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
- 35 MHz, Dual Channel
- High sensitivity 1mV/DIV
- TV Synchronization
- Z axis input
- ALT Triggering Function
- Hold Off Function
- CH1 output
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GOS-635G |
|
Product Name
|
Instek 35MHz, 2-Channel Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
350 MHz
Number of Input Channels
4 (# channels)
View Details
Bandwidth
200 MHz
Number of Input Channels
2 (# channels)
Host Interface
USB; USB, LAN, VGA, AUX
View Details
Siglent Technologies NA, Inc.
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; Ethernet
View Details
2 suppliers