Tradeport Electronics Group Instek 150MHz, 2-Channel, Mono LCD Display DSO GDS-820S

Description
150MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface
Description
150MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface

Suppliers

Company
Product
Description
Supplier Links
Instek 150MHz, 2-Channel, Mono LCD Display DSO - GDS-820S - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 150MHz, 2-Channel, Mono LCD Display DSO
GDS-820S
Instek 150MHz, 2-Channel, Mono LCD Display DSO GDS-820S
150MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface
  • 150MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • 15 Auto Measurement Functions to get quick and accurate results
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • GO-No Go, Learn Mode and Auto Setup Sequence
  • FFT Function
  • Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-820S
Product Name Instek 150MHz, 2-Channel, Mono LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Digital Storage Oscilloscopes - SDS1152CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers