Tradeport Electronics Group Fluke Industrial Network Test Portable Oscilloscope 125

Description
Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000-count true-rms digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Industrial Networks bus health testing Measure harmonics and power, VA, VAR, W, PF Up to seven hours battery operation 600 V CAT III safety certified Fluke 125 is the ScopeMeter of choice for the maintenance engineer who deals with industrial machinery and the industrial network connecting his machinery. Industrial plant control and manufacturing processes are connected via a digital network. These industrial digital networks operate in harsh environments, which are constantly subjected to significant temperature changes, high humidity and a variety of chemicals. Determining if a network problem is with the cabling, electrical signaling or the digital protocol can be a challenge without the right tools and measurements. Keeping these industrial networks running requires reliable troubleshooting methods and accurate measurements.
Description
Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000-count true-rms digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Industrial Networks bus health testing Measure harmonics and power, VA, VAR, W, PF Up to seven hours battery operation 600 V CAT III safety certified Fluke 125 is the ScopeMeter of choice for the maintenance engineer who deals with industrial machinery and the industrial network connecting his machinery. Industrial plant control and manufacturing processes are connected via a digital network. These industrial digital networks operate in harsh environments, which are constantly subjected to significant temperature changes, high humidity and a variety of chemicals. Determining if a network problem is with the cabling, electrical signaling or the digital protocol can be a challenge without the right tools and measurements. Keeping these industrial networks running requires reliable troubleshooting methods and accurate measurements.

Suppliers

Company
Product
Description
Supplier Links
Fluke Industrial Network Test Portable Oscilloscope - 125 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Industrial Network Test Portable Oscilloscope
125
Fluke Industrial Network Test Portable Oscilloscope 125
Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000-count true-rms digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Industrial Networks bus health testing Measure harmonics and power, VA, VAR, W, PF Up to seven hours battery operation 600 V CAT III safety certified Fluke 125 is the ScopeMeter of choice for the maintenance engineer who deals with industrial machinery and the industrial network connecting his machinery. Industrial plant control and manufacturing processes are connected via a digital network. These industrial digital networks operate in harsh environments, which are constantly subjected to significant temperature changes, high humidity and a variety of chemicals. Determining if a network problem is with the cabling, electrical signaling or the digital protocol can be a challenge without the right tools and measurements. Keeping these industrial networks running requires reliable troubleshooting methods and accurate measurements.
  • Dual-input 40 MHz or 20 MHz digital oscilloscope
  • Two 5,000-count true-rms digital multimeters
  • A dual-input TrendPlot™ recorder
  • Connect-and-View™ trigger simplicity for hands-off operation
  • Shielded test leads for oscilloscope, resistance and continuity measurements
  • Industrial Networks bus health testing
  • Measure harmonics and power, VA, VAR, W, PF
  • Up to seven hours battery operation
  • 600 V CAT III safety certified

Fluke 125 is the ScopeMeter of choice for the maintenance engineer who deals with industrial machinery and the industrial network connecting his machinery. Industrial plant control and manufacturing processes are connected via a digital network. These industrial digital networks operate in harsh environments, which are constantly subjected to significant temperature changes, high humidity and a variety of chemicals. Determining if a network problem is with the cabling, electrical signaling or the digital protocol can be a challenge without the right tools and measurements. Keeping these industrial networks running requires reliable troubleshooting methods and accurate measurements.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 125
Product Name Fluke Industrial Network Test Portable Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Digital Oscilloscopes - SHS806 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 69 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details