Tradeport Electronics Group Kenwood TMI / Texio 100MHz 2 channel DSO DCS-8300

Description
100 MS/s (1CH) High-speed sampling Large capacity 16K words memory TV line counter Parameter Auto Measurement Function Automatic setup function Pre-trigger Overwrite function Single roll ±2% accuracy 100-Step Programming GP-IB or RS-232C optional interface GP-IB or RS-232C optional interface The DCS-8300 offers you both easy operation part of an analog oscilloscope and high functionality part of a digital oscilloscope. As it employs high-intensity CRT high-speed single event can be observed easily. The DCS-8300 has a variety of trigger functions to catch many different waveform. It also has a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of frequently used settings‚ etc. by a touch of a button. A selection of optional interface (GP-IB or RS-232C) is also available. When these options are used‚ the DCS-8300 can be controlled by PC‚ or waveform data can be stored in PC.
Description
100 MS/s (1CH) High-speed sampling Large capacity 16K words memory TV line counter Parameter Auto Measurement Function Automatic setup function Pre-trigger Overwrite function Single roll ±2% accuracy 100-Step Programming GP-IB or RS-232C optional interface GP-IB or RS-232C optional interface The DCS-8300 offers you both easy operation part of an analog oscilloscope and high functionality part of a digital oscilloscope. As it employs high-intensity CRT high-speed single event can be observed easily. The DCS-8300 has a variety of trigger functions to catch many different waveform. It also has a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of frequently used settings‚ etc. by a touch of a button. A selection of optional interface (GP-IB or RS-232C) is also available. When these options are used‚ the DCS-8300 can be controlled by PC‚ or waveform data can be stored in PC.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 100MHz 2 channel DSO - DCS-8300 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 100MHz 2 channel DSO
DCS-8300
Kenwood TMI / Texio 100MHz 2 channel DSO DCS-8300
100 MS/s (1CH) High-speed sampling Large capacity 16K words memory TV line counter Parameter Auto Measurement Function Automatic setup function Pre-trigger Overwrite function Single roll ±2% accuracy 100-Step Programming GP-IB or RS-232C optional interface GP-IB or RS-232C optional interface The DCS-8300 offers you both easy operation part of an analog oscilloscope and high functionality part of a digital oscilloscope. As it employs high-intensity CRT high-speed single event can be observed easily. The DCS-8300 has a variety of trigger functions to catch many different waveform. It also has a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of frequently used settings‚ etc. by a touch of a button. A selection of optional interface (GP-IB or RS-232C) is also available. When these options are used‚ the DCS-8300 can be controlled by PC‚ or waveform data can be stored in PC.
  • 100 MS/s (1CH) High-speed sampling
  • Large capacity 16K words memory
  • TV line counter
  • Parameter Auto Measurement Function
  • Automatic setup function
  • Pre-trigger
  • Overwrite function
  • Single roll
  • ±2% accuracy
  • 100-Step Programming
  • GP-IB or RS-232C optional interface
  • GP-IB or RS-232C optional interface

The DCS-8300 offers you both easy operation part of an analog oscilloscope and high functionality part of a digital oscilloscope. As it employs high-intensity CRT high-speed single event can be observed easily. The DCS-8300 has a variety of trigger functions to catch many different waveform. It also has a 40 MS/s AD converter in each channel and a maximum sampling speed of 100MS/s is achieved in 1 channel mode. A large capacity of 16K words memory for each channel makes long-term record storage possible. For front panel settings up to 100 steps can be stored‚ which enables recall of frequently used settings‚ etc. by a touch of a button. A selection of optional interface (GP-IB or RS-232C) is also available. When these options are used‚ the DCS-8300 can be controlled by PC‚ or waveform data can be stored in PC.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number DCS-8300
Product Name Kenwood TMI / Texio 100MHz 2 channel DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Digital Storage Oscilloscopes - SDS1102CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers