Tradeport Electronics Group Instek 100MHz, 2-Channel, Mono LCD Display DSO GDS-810S

Description
100MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
Description
100MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0

Suppliers

Company
Product
Description
Supplier Links
Instek 100MHz, 2-Channel, Mono LCD Display DSO - GDS-810S - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100MHz, 2-Channel, Mono LCD Display DSO
GDS-810S
Instek 100MHz, 2-Channel, Mono LCD Display DSO GDS-810S
100MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
  • 100MHz Bandwidth With MONO Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • Go/NoGo , Auto Setup Sequence and TTF Function
  • Built-In Help Menu, Multi-Language and FREE PC Software
  • Standard Interface: RS-232C
  • Optional Interface: GPIB, Printer Port and USB 2.0

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-810S
Product Name Instek 100MHz, 2-Channel, Mono LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS802X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details