Tradeport Electronics Group Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
10MHz DDS Function Generator with Counter, Sweep & AM, FM Modulation
3MHz Function Generator with 6 Digit LED Display
3MHz Function Generator
5MHz Function Generator with Lin/Log Sweep, GCV Function, AM/FM Modulation
5MHz Function Generator
DIGITAL SIGNAL GENERATOR/ANALYZER "Digital pattern generator w/96KHz sampling. w/AC-3, DTS"
DIGITAL SIGNAL GENERATOR/ANALYZER Digital pattern generator w/AAC
DIGITAL SIGNAL GENERATOR/ANALYZER Digital signal pattern generator w/96KHz sampling
STANDARD FM/AM SIGNAL GENERATOR FM Mono /FM-AM Signal Generator w/GP-IB(*2)
STANDARD FM/AM SIGNAL GENERATOR FM Stereo /FM-AM Signal Generator w/GP-IB(*2)
DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MH z - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine...
Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function
Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function...
Frequency Range from 100kHz~150MHz (up~450MHz on Harmonics) - Int/Ext AM Modulation, 0~100% - Frequency Monitor Output for EXT Frequency Counter
Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable...
Frequency Range: 0.2Hz~2MHz - Coarse and Fine Tuning - Waveforms: Sine, Triangle, Square, TTL Pulse - CMOS Output - Built-In 4 Digit Counter (INT only) - Large 0.5" LED Display...
Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable...
30MHz Direct Digitally Synthesized Source Linear and log sweeps Arbitrary Modulation RS232 interface Low distortion Internally Synthesized FM, AM and Phase Modulation (PSK) Sine, Triangle, Ramp and Square Waveforms 12Bit,...
Capable of 10kHz to 2600MHz frequency coverage. The hp 8660a Requires the HP 866xx Series RF and Modulation plug-in sections. The Agilent HP 8660A Synthesized Signal Generator Mainframe is capable...
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~10MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel...
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~20MHz. High Frequency Accuracy : ± 20ppm. High Frequency Stability : ± 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel...
DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz.
DDS Technology and FPGA Chip Design. Frequency Range:1Hz~20MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~20 0kHz. Front Panel...
DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave :...
DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr. Built-in Computer Formats. Over 350...
DVI ready. Pre-programmed standard DTV formats are ready for immediate use. Digital outputs support YCbCr color encoding. Analog outputs support tri-level composite sync and YPbPr. Probe. Trigger a scope or...
Enriched Basic Performance Excellent Operability Highly Stable DC-FM Modulation 100-Step Sequence Memory The liberalized communication's market has led to rapid expansion for cordless communications including cell phones for portable use,...
Freq Range 100kHz ~ 110MHz Output Level -19 ~+99 dBu All Operations are Controlled by Microprocessor Memory Storage: 10 points in one block (up to 100 continuous points) and 4...
Freq Range 100kHz ~ 110MHz Output Level -19 ~+99 dBu All Operations are Controlled by Microprocessor Memory Stored from 10 Points in one Block can be up to 100 Continuous...
Frequency range is 1 to 1300MHz. Output level (into 50-ohms) is +10 to -146 dBm. Accuracy is ± 1.5 dB to -76 dBm and ± 2.0 dB to -146 dBm.
Generates Sine‚ Triangle‚ Square‚ Pulse‚ Ramp wave and DC. 50ppm High Frequency Accuracy with Direct Digital Synthesizer. Amplitude and Frequency display with Vacuum Fluorescent Display. Ten-key setting for amplitude and frequency‚and...
Includes all 882CA Color Graphics 250 MHz Generator and HDMI analyzer features EEPROM emulator - emulates two HDMI CEC sources and one HDMI CEC sink device for Auxiliary Channel testing.
Monoscope Pattern EEPROM backup RF Output Setup 0% Enriched built-in patterns Bounce signal Video noise evaluation signal Amplitude accuracy of ± 3%, Phase accuracy of 3° Y/C-Separated Output supplied as...
Monoscope Pattern Y/C-Separated Output supplied as standard Amplitude accuracy of ± 3%, Phase accuracy of 3° Video noise evaluation signal Bounce signal Enriched built-in patterns Setup 0% RF Output EEPROM...
Provides AM or FM modulation when used with an RF section in the 8660-series generators. External or internal 400Hz and 1KHz provided. Modulation meter indicates percentage of AM or FM...
The STO and RCL keys can be used to store and recall the programmed values. The storage and recall of up to 100 front panel setting conditions are possible. By...
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays Example of Modified Patterns Composite Sync and Vertical Sync Outputs Provided as Standard EEPROM Memory...
Variable 10-Step Staircase Generator Making For Easy Adjustment of the Gamma-Corrector Circuit of LCD Displays RGB Output and Y/C Separate Outputs Provided as Standard In Addition to Composite Video Output...
Wide frequency coverage, 100 kHz to 1040 MHz. Electronic attenuator. < 35 ms frequency switching speed. AM and FM capabilities. ±1 dB level accuracy (typically ±0.5 dB) Amplitude offset and...
Wide frequency range. From an extreme low frequency up through above audible band of 7 ranges (FG-275:0.5Hz to 5MHz, FG-273A:0.2Hz to 2MHz). Various output wave forms. In addition to sine...
Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of...
Wide Frequency Range Low-Distortion, Flat Voltage Output 10 dB-Per-Step Attenuator Synchronizing to External Signals Rectangular Wave Output with Good Rise Time Characteristic The AG-203D and AG-204D are low-frequency signal generators...
Y/C separate output provided as standard in addition to composite video output. ON/OFF of luminance and chrominance in color bar is available. ON/OFF of color burst signal with any pattern...