Tradeport Electronics Group Fluke ScopeMeter 100MHz color 196C/003

Description
Handheld digital scopemeter.
Description
Handheld digital scopemeter.

Suppliers

Company
Product
Description
Supplier Links
Fluke ScopeMeter 100MHz color - 196C/003 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke ScopeMeter 100MHz color
196C/003
Fluke ScopeMeter 100MHz color 196C/003
Handheld digital scopemeter.

Handheld digital scopemeter.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 196C/003
Product Name Fluke ScopeMeter 100MHz color
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
HD Digital Storage Oscilloscope - SDS1204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details