Tradeport Electronics Group Instek 30MHz 2-Channel Analog Oscilloscope GOS-630FC

Description
1mV/div high vertical sensitivity for small signal measurement Internal 5 digits counter for easy frequency measurement LCD readout display for Vertical/Horizontal/ Frequency measurement. Auto Time-Base function Buzzer alarm for settings outside the range Rich Vertical settings: Ch1/Ch2/Dual/Add Complete trigger functions: AUTO, NORMAL, TV -V, TV-H Convenient functions for general applications: XY mode, Z-axis input, External Trigger Input, etc. Instek is announcing a brand new 30MHz Analog Oscilloscope, GOS-630FC, to the global market. Besides the functions of a basic oscilloscope, GOS-630FC is equipped with more useful features to create a new benchmark for the oscilloscopes within the same category. The new innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features of the product. GOS-630FC, with a bandwidth elevated to 30MHz and additional valuable features, is priced at the level of a fundamental oscilloscope. The add-on value without additional cost make GOS-630FC a most beneficial choice among the entry-level analog oscilloscopes available in the market today.
Description
1mV/div high vertical sensitivity for small signal measurement Internal 5 digits counter for easy frequency measurement LCD readout display for Vertical/Horizontal/ Frequency measurement. Auto Time-Base function Buzzer alarm for settings outside the range Rich Vertical settings: Ch1/Ch2/Dual/Add Complete trigger functions: AUTO, NORMAL, TV -V, TV-H Convenient functions for general applications: XY mode, Z-axis input, External Trigger Input, etc. Instek is announcing a brand new 30MHz Analog Oscilloscope, GOS-630FC, to the global market. Besides the functions of a basic oscilloscope, GOS-630FC is equipped with more useful features to create a new benchmark for the oscilloscopes within the same category. The new innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features of the product. GOS-630FC, with a bandwidth elevated to 30MHz and additional valuable features, is priced at the level of a fundamental oscilloscope. The add-on value without additional cost make GOS-630FC a most beneficial choice among the entry-level analog oscilloscopes available in the market today.

Suppliers

Company
Product
Description
Supplier Links
Instek 30MHz 2-Channel Analog Oscilloscope - GOS-630FC - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 30MHz 2-Channel Analog Oscilloscope
GOS-630FC
Instek 30MHz 2-Channel Analog Oscilloscope GOS-630FC
1mV/div high vertical sensitivity for small signal measurement Internal 5 digits counter for easy frequency measurement LCD readout display for Vertical/Horizontal/ Frequency measurement. Auto Time-Base function Buzzer alarm for settings outside the range Rich Vertical settings: Ch1/Ch2/Dual/Add Complete trigger functions: AUTO, NORMAL, TV -V, TV-H Convenient functions for general applications: XY mode, Z-axis input, External Trigger Input, etc. Instek is announcing a brand new 30MHz Analog Oscilloscope, GOS-630FC, to the global market. Besides the functions of a basic oscilloscope, GOS-630FC is equipped with more useful features to create a new benchmark for the oscilloscopes within the same category. The new innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features of the product. GOS-630FC, with a bandwidth elevated to 30MHz and additional valuable features, is priced at the level of a fundamental oscilloscope. The add-on value without additional cost make GOS-630FC a most beneficial choice among the entry-level analog oscilloscopes available in the market today.
  • 1mV/div high vertical sensitivity for small signal measurement
  • Internal 5 digits counter for easy frequency measurement
  • LCD readout display for Vertical/Horizontal/Frequency measurement.
  • Auto Time-Base function
  • Buzzer alarm for settings outside the range
  • Rich Vertical settings: Ch1/Ch2/Dual/Add
  • Complete trigger functions: AUTO, NORMAL, TV -V, TV-H
  • Convenient functions for general applications: XY mode, Z-axis input, External Trigger Input, etc.

Instek is announcing a brand new 30MHz Analog Oscilloscope, GOS-630FC, to the global market. Besides the functions of a basic oscilloscope, GOS-630FC is equipped with more useful features to create a new benchmark for the oscilloscopes within the same category. The new innovative functions, including LCD Readout Display, Frequency Counter, and Auto Time-Base setting, are provided as standard features of the product. GOS-630FC, with a bandwidth elevated to 30MHz and additional valuable features, is priced at the level of a fundamental oscilloscope. The add-on value without additional cost make GOS-630FC a most beneficial choice among the entry-level analog oscilloscopes available in the market today.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-630FC
Product Name Instek 30MHz 2-Channel Analog Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2372495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details