Tradeport Electronics Group Instek 50MHz, 2-Channel Oscilloscope w/ Delayed Sweep GOS-653G

Description
50 MHz, Dual Channel Delayed Sweep Built-in Delay Line TV Synchronization Z axis input ALT Triggering Function Hold off Function Trigger level lock function CH1 output 50MHz, Dual Channel - Delayed Sweep (GOS-653G) - Built-In Delay Line (GOS-653G) - TV Synchronization - CH1 Output - Z Axis Input - ALT Triggering Function - Hold Off Function - Trigger Level Lock Function - 6-inch rectangular type with internal graticule 0%, 10%, 90% and 100% markers. 8 x 10 div (1div=1cm) 310(W) x 150(H) x 455(D)mm; Approx. 8.2kg - AC 100V/120V/220V/230V /- 10%, 50Hz/60Hz
Description
50 MHz, Dual Channel Delayed Sweep Built-in Delay Line TV Synchronization Z axis input ALT Triggering Function Hold off Function Trigger level lock function CH1 output 50MHz, Dual Channel - Delayed Sweep (GOS-653G) - Built-In Delay Line (GOS-653G) - TV Synchronization - CH1 Output - Z Axis Input - ALT Triggering Function - Hold Off Function - Trigger Level Lock Function - 6-inch rectangular type with internal graticule 0%, 10%, 90% and 100% markers. 8 x 10 div (1div=1cm) 310(W) x 150(H) x 455(D)mm; Approx. 8.2kg - AC 100V/120V/220V/230V /- 10%, 50Hz/60Hz

Suppliers

Company
Product
Description
Supplier Links
Instek 50MHz, 2-Channel Oscilloscope w/ Delayed Sweep - GOS-653G - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 50MHz, 2-Channel Oscilloscope w/ Delayed Sweep
GOS-653G
Instek 50MHz, 2-Channel Oscilloscope w/ Delayed Sweep GOS-653G
50 MHz, Dual Channel Delayed Sweep Built-in Delay Line TV Synchronization Z axis input ALT Triggering Function Hold off Function Trigger level lock function CH1 output 50MHz, Dual Channel - Delayed Sweep (GOS-653G) - Built-In Delay Line (GOS-653G) - TV Synchronization - CH1 Output - Z Axis Input - ALT Triggering Function - Hold Off Function - Trigger Level Lock Function - 6-inch rectangular type with internal graticule 0%, 10%, 90% and 100% markers. 8 x 10 div (1div=1cm) 310(W) x 150(H) x 455(D)mm; Approx. 8.2kg - AC 100V/120V/220V/230V /- 10%, 50Hz/60Hz
  • 50 MHz, Dual Channel
  • Delayed Sweep
  • Built-in Delay Line
  • TV Synchronization
  • Z axis input
  • ALT Triggering Function
  • Hold off Function
  • Trigger level lock function
  • CH1 output

50MHz, Dual Channel - Delayed Sweep (GOS-653G) - Built-In Delay Line (GOS-653G) - TV Synchronization - CH1 Output - Z Axis Input - ALT Triggering Function - Hold Off Function - Trigger Level Lock Function - 6-inch rectangular type with internal graticule 0%, 10%, 90% and 100% markers. 8 x 10 div (1div=1cm) 310(W) x 150(H) x 455(D)mm; Approx. 8.2kg - AC 100V/120V/220V/230V /- 10%, 50Hz/60Hz

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-653G
Product Name Instek 50MHz, 2-Channel Oscilloscope w/ Delayed Sweep
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000B4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Digital Storage Oscilloscopes - SDS6054A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details