Tradeport Electronics Group Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 0~10V/100A Programmable Switching DC Power Supply | |
| 0~10V/36A Programmable Switching DC Power Supply | |
| 0~10V/70A Programmable Switching DC Power Supply | |
| 0~110V/3A DC Power Supply | |
| 0~12V/30A DC Switching Power Supply | |
| 0~18V/10A DC Power Suppl | |
| 0~18V/20A DC Power Supply | |
| 0~18V/20A DC Switching Power Supply | |
| 0~18V/3A DC Power Supply | |
| 0~18V/5A DC Power Supply | |
| 0~20V/10A Programmable Switching DC Power Supply | |
| 0~20V/18A Programmable Switching DC Power Supply | |
| 0~20V/35A Programmable Switching DC Power Supply | |
| 0~20V/50A Programmable Switching DC Power Supply | |
| 0~20V/5A Single Output Programmable DC Power Supply (with GPIB) | |
| 0~20V/5A Single Output Programmable DC Power Supply | |
| 0~300V/1A DC Power Supply | |
| 0~30V/3A DC Power Supply | |
| 0~30V/6A DC Power Supply | |
| 0~32V/1Ax3 Triple Output Programmable DC Power Supply (with GPIB) | |
| 0~32V/1Ax3 Triple Output Programmable DC Power Supply | |
| 0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply (with GPIB) | |
| 0~32V/2Ax2, 0~6V/5Ax1 Triple Output Programmable DC Power Supply | |
| 0~32V/3A Single Output Programmable DC Power Supply (with GPIB) | |
| 0~32V/3A Single Output Programmable DC Power Supply | |
| 0~35V/10A DC Power Supply | |
| 0~36V/10A DC Switching Power Supply | |
| 0~36V/10A Programmable Switching DC Power Supply | |
| 0~36V/20A Programmable Switching DC Power Supply | |
| 0~36V/30A Programmable Switching DC Power Supply | |
| 0~40V/5A Programmable Switching DC Power Supply | |
| 0~60V/12A Programmable Switching DC Power Suppl | |
| 0~60V/18A Programmable Switching DC Power Supply | |
| 0~60V/3.5A Programmable Switching DC Power Supply | |
| 0~60V/3A DC Power Supply | |
| 0~60V/6A DC Power Supply | |
| 0~60V/6A DC Switching Power Supply | |
| 0~60V/6A Programmable Switching DC Power Supply | |
| 0~75V/5A DC Power Supply | |
| 0~8V/30A DC Power Supply | |
| 2-channels, 180W DC Power Supply | |
| 3-channels, 195W DC Power Supply | |
| 4-channels, 200W DC Power Supply | |
| 4-channels, 55W DC Power Supply | |
| MULTI CHANNEL DC POWER SUPPLY "0-10-20V/0-4-2A, 12CH, DC output with 40W max. LOAD Function" | |
| MULTI CHANNEL DC POWER SUPPLY "0-20V/0-10A, 6CH, DC output with 200Wmax. LOAD Function" | |
| MULTI CHANNEL DC POWER SUPPLY "0-20V/0-5A, 6CH, DC output with 100W max. LOAD Function" | |
| REGULATED DC POWEER SUPPLY (HIGH RESOLUTION) Japanese manual only "20V/4A, w/Remote sensing terminal, High-Resolution" | |
| REGULATED DC POWEER SUPPLY (HIGH RESOLUTION) Japanese manual only "20V/4A, w/Remote sensing terminal, High-Resolution, w/electronic load function" | |
| REGULATED DC POWEER SUPPLY (HIGH RESOLUTION) Japanese manual only "36V/3A, w/Remote sensing terminal, High-Resolution" | |
| REGULATED DC POWEER SUPPLY (HIGH RESOLUTION) Japanese manual only "36V/3A, w/Remote sensing terminal, High-Resolution, w/electronic load function" | |
| REGULATED DC POWER SUPPLY "10V/5A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "120V/0.6A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "160V/0.4A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "18V/1.2A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "18V/2A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "18V/3A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "18V/5A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "250V/0.25A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "250V/0.42A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "350V/0.2A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "36V/1.2A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "36V/2A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "36V/3A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "600V/0.1A, Didital Display, High-Accuracy" | |
| REGULATED DC POWER SUPPLY "80V/1A, Didital Display, High-Accuracy" | |
| SWITCHING POWER SUPPLY 10V/105A | |
| SWITCHING POWER SUPPLY 10V/140A | |
| SWITCHING POWER SUPPLY 10V/210A | |
| SWITCHING POWER SUPPLY 20V/108A | |
| SWITCHING POWER SUPPLY 20V/72A | |
| SWITCHING POWER SUPPLY 36V/40A | |
| SWITCHING POWER SUPPLY 36V/50A | |
| SWITCHING POWER SUPPLY 36V/60A | |
| SWITCHING POWER SUPPLY 60V/30A | |
| SWITCHING POWER SUPPLY 60V/36A | |
| +/-18V/1.3A, 6V/5A, 3-output | |
| +/-26V/1A, +6V/5A, 3-output | |
| 300V/100A, 3-Phase | |
| 300V/200A, 3-Phase | |
| 300V/300A, 3-Phase | |
| 35V/1000A, 3-Phase | |
| 35V/100A, Single Phase | |
| 35V/200A, 3-Phase | |
| 35V/300A, 3-Phase | |
| 35V/500A, 3-Phase | |
| 35V/600A, 3-Phase | |
| 35V/700A, 3-Phase | |
| 35V/800A, 3-Phase | |
| 35V/900A, 3-Phase | |
| 400V/100A, 3-Phase | |
| 500V/100A, 3-Phase | |
| 600V/100A, 3-Phase | |
| 600V/20A, 3-Phase | |
| 600V/30A, 3-Phase | |
| 600V/40A, 3-Phase | |
| 600V/50A, 3-Phase | |
| 60V/1000A, 3-Phase | |
| 60V/100A, Single Phase | |
| 60V/200A, 3-Phase | |
| 60V/300A, 3-Phase | |
| 60V/500A, 3-Phase | |
| 60V/600A, 3-Phase | |
| 60V/700A, 3-Phase | |
| 60V/800A, 3-Phase | |
| 60V/900A, 3-Phase | |
| 8V/300A, 3-Phase | |
| 8V/500A. 3-Phase | |
| Light and Compact Design - 0.01% High Regulation - Constant Voltage and Constant Current Operation - Series or Parallel Operation Function - Remote Control for External Programmable - Internal Select... | |
| 30W single output, dual range. Constant voltage (CV) and constant current (CC) modes. Digital voltage and current meters. Low noise and excellent regulation. 10 turn voltage and current adjust potentiometers. | |
| Compact Size, Light Weight, High Efficiency Alarm (power abnormality) signal Input power abnormality protection Output over-current protection (OCP) Output over-voltage protection (OVP) Safety (Fail-Safe Function) Front Air Intake Low Noise... | |
| Compact Size, Light Weight, High Efficiency Digital Display of Voltage and Current GP-IB System Compatibility Wide Applications Low Noise Front Air Intake Safety (Fail-Safe Function) Output over-voltage protection (OVP) Output... | |
| Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Satisfying CE Mark Certification Requirements Series/Parallel Operation Voltage/Current Simultaneous Digital Display Voltage/Current Preset (3 points) Single-Dial... | |
| Complies with Power Supply Harmonics Current Regulation, and a Power Factor of 95% (typical) Worldwide AC Voltage Input Design Board-Type Options for External Control Various Protection Functions Compact, Lightweight Design... | |
| CV/CC Power Supplies with Low Ripple and Low Noise 3 Voltage Presets (with Electronic Switching) (PR30-3P and 6P only) Remote Control of Voltage (PR30-3P and 6P only) Series Operation, Parallel... | |
| Digital voltage and current meters. Overvoltage protection. Remote sensing. Constant-current and constant voltage models. The Agilent E3600 series gives you clean power with dependable regulation and fast transient response. They... | |
| Flexible output range 90° rotating panel operation part Control of constant power Parallel/series operation Sequence function External control Off timer function 3 point preset function Monitor out function (voltage, current,... | |
| Heat Radiation Method ON/OFF Delay Time Various External Controls Limit & Status Key Lock Tracking Overheating Protection Output Selection One-Dial Control 4 Points Pair Presetting of Voltage and Current Value... | |
| Heat Radiation Method One-Dial Control Output Selection Overheating Protection Tracking Key Lock Limit & Status Various External Controls ON/OFF Delay Time 4 Points Pair Presetting of Voltage and Current Value... | |
| High Stability, Large Capacity Low Ripple, Low Noise High-Accuracy Voltage and Current Settings Remote Sensing Remote Control Voltage/Current Limiting Parallel Operation Series Operation GP-IB System Compatibility OUTPUT ON/OFF OVP (Over-Voltage... | |
| High Stability, Large Capacity OHP (Over-Heat Protection) OCP (Over-Current Protection) OVP (Over-Voltage Protection) OUTPUT ON/OFF GP-IB System Compatibility Series Operation Parallel Operation Voltage/Current Limiting Remote Control Remote Sensing High-Accuracy Voltage... | |
| Large capacity of 3kW, thin type of 99mm for rack mount, Light weight of 18kg. Front air intake method forced air cooling for piling up the units. The output can... | |
| Low Ripple, Low Noise. Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Applications: R&D. / System incorporation. / Production lines. / School and education. | |
| Low Ripple, Low Noise Simultaneous Digital Readout of Both Voltage and Current Series Operation, Parallel Operation Floating Output Method OUTPUT ON Fixing Wide Remote Control Capability GP-IB Capability (Optional) Applications:... | |
| One-Dial Control. All setting conditions are selected at the single rotary-encoder. Speedy setting is available to select the figures by the digit-key. Output voltage and current can be set to... | |
| Remote Sensing Three Preset Voltages Output Protection Key Lock Simultaneous Display of Voltage and Current Energy Saving Design Simplified Operation EXT CONTROL Signal Output The PAR Series are multi-function, highly-reliable... | |
| Series Operation, Parallel Operation CV/CC LED indicators Floating Output Method PR-A Series Parallel-Connected Operation Low Ripple, Low Noise. Applications: R&D. / System incorporation. / Production lines. / School and education. | |
| Three Independent Output : 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 4 LED Display Sets : 3 Digits After Decimal Point Minimum Resolution : 1mV/1mA Digital Panel Control (Rotary Encoder Switch,... | |
| Three Independent, Isolated Output CH3 Output Adjustable: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply) Remote Output On/Off Control # OVP, OTP, Reverse Polarity Protection,... | |
| Triple Output Parallel: 60V 6A Series: 120V 3A Independent: 0~ 60Vx2 0~3Ax2 Overload and Reverse Polarity Protection Continuous / Dynamic Load Can be Selected Four Indicator Meters Low Ripple and... | |
| Two Digital Panel Meters 0.01 % High Regulation Constant Voltage and Constant Current Operation High Efficiency High Power Density Over Voltage, Overload and Reverse Polarity Protection Remote Output ON/OFF Control... |