GDS-122 -- INSTEK 20MHZ, 2-CHANNEL HANDHELD OSCILLOSCOPE
Tradeport Electronics Group
Instek 20MHz, 2-Channel Handheld Oscilloscope
GDS-122
Description
20MHz Bandwidth
100MS/s Real-Time Sampling Rate
True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode
Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter).
Trigger Mode: Free Run, Single Shot, Edge, Video
USB Interface
6 Hour Capacity Li-ion Rechargeable Battery
3.8" Color LCD, Resolution: 320 x 480
Light Weight: 690g
-
Tradeport Electronics Group
Description
20MHz Bandwidth
100MS/s Real-Time Sampling Rate
True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode
Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter).
Trigger Mode: Free Run, Single Shot, Edge, Video
USB Interface
6 Hour Capacity Li-ion Rechargeable Battery
3.8" Color LCD, Resolution: 320 x 480
Light Weight: 690g
Suppliers
Instek 20MHz, 2-Channel Handheld Oscilloscope
GDS-122
20MHz Bandwidth
100MS/s Real-Time Sampling Rate
True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode
Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter).
Trigger Mode: Free Run, Single Shot, Edge, Video
USB Interface
6 Hour Capacity Li-ion Rechargeable Battery
3.8" Color LCD, Resolution: 320 x 480
Light Weight: 690g
- 20MHz Bandwidth
- 100MS/s Real-Time Sampling Rate
- True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode
- Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter).
- Trigger Mode: Free Run, Single Shot, Edge, Video
- USB Interface
- 6 Hour Capacity Li-ion Rechargeable Battery
- 3.8" Color LCD, Resolution: 320 x 480
- Light Weight: 690g
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GDS-122 |
|
Product Name
|
Instek 20MHz, 2-Channel Handheld Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
View Details
Bandwidth
300 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Siglent Technologies NA, Inc.
Bandwidth
500 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; Ethernet; HDMI
View Details