Tradeport Electronics Group Fluke ScopeMeter 60MHz B/W 192B/003

Description
Handheld digital scopemeter.
Description
Handheld digital scopemeter.

Suppliers

Company
Product
Description
Supplier Links
Fluke ScopeMeter 60MHz B/W - 192B/003 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke ScopeMeter 60MHz B/W
192B/003
Fluke ScopeMeter 60MHz B/W 192B/003
Handheld digital scopemeter.

Handheld digital scopemeter.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 192B/003
Product Name Fluke ScopeMeter 60MHz B/W
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000A2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2104-S 100MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2104-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details