Tradeport Electronics Group Kenwood TMI / Texio 40 MHz Digital Storage Oscilloscope DCS-7040

Description
Single roll Pre-triggering Overwrite External clock input Memory Peak detector 2-channel simultaneous sampling Optional interfaces With the storage menu and triggering function concentrated to assure safe use by anyone engaged in the production and a clear panel layout showing operations at a glance the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also incorporated so that each model can play two roles of digital and analog. Each channel has a 4K-word acquisition memory. The peak detector and overwriting functions are provided in pursuit of a compatibility between the ease of use and the high functionality. Optional interfaces can also be installed so the waveforms displayed on the CRT can be hard-copied on a plotter or a special printer.
Description
Single roll Pre-triggering Overwrite External clock input Memory Peak detector 2-channel simultaneous sampling Optional interfaces With the storage menu and triggering function concentrated to assure safe use by anyone engaged in the production and a clear panel layout showing operations at a glance the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also incorporated so that each model can play two roles of digital and analog. Each channel has a 4K-word acquisition memory. The peak detector and overwriting functions are provided in pursuit of a compatibility between the ease of use and the high functionality. Optional interfaces can also be installed so the waveforms displayed on the CRT can be hard-copied on a plotter or a special printer.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 40 MHz Digital Storage Oscilloscope - DCS-7040 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 40 MHz Digital Storage Oscilloscope
DCS-7040
Kenwood TMI / Texio 40 MHz Digital Storage Oscilloscope DCS-7040
Single roll Pre-triggering Overwrite External clock input Memory Peak detector 2-channel simultaneous sampling Optional interfaces With the storage menu and triggering function concentrated to assure safe use by anyone engaged in the production and a clear panel layout showing operations at a glance the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also incorporated so that each model can play two roles of digital and analog. Each channel has a 4K-word acquisition memory. The peak detector and overwriting functions are provided in pursuit of a compatibility between the ease of use and the high functionality. Optional interfaces can also be installed so the waveforms displayed on the CRT can be hard-copied on a plotter or a special printer.
  • Single roll
  • Pre-triggering
  • Overwrite
  • External clock input
  • Memory
  • Peak detector
  • 2-channel simultaneous sampling
  • Optional interfaces

With the storage menu and triggering function concentrated to assure safe use by anyone engaged in the production and a clear panel layout showing operations at a glance the DCS-7000 Series of oscilloscopes are easy-to-use models even for beginners in spite of the many versatile functions packed in each unit. The maximum sampling rate of 40 MS/s (DCS-7040) enables advanced waveform observations and an analog function (50 MHz) is also incorporated so that each model can play two roles of digital and analog. Each channel has a 4K-word acquisition memory. The peak detector and overwriting functions are provided in pursuit of a compatibility between the ease of use and the high functionality. Optional interfaces can also be installed so the waveforms displayed on the CRT can be hard-copied on a plotter or a special printer.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number DCS-7040
Product Name Kenwood TMI / Texio 40 MHz Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
HD Digital Storage Oscilloscope - SDS2104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details