Tradeport Electronics Group Instek 60Mhz, 2-Channel Digial Storage Oscilloscope GDS-1062

Description
60 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
Description
60 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter

Suppliers

Company
Product
Description
Supplier Links
Instek 60Mhz, 2-Channel Digial Storage Oscilloscope - GDS-1062 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 60Mhz, 2-Channel Digial Storage Oscilloscope
GDS-1062
Instek 60Mhz, 2-Channel Digial Storage Oscilloscope GDS-1062
60 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
  • 60 MHz Bandwidth
  • 2 Input Channels
  • 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling
  • 4k Memory Length per Channel
  • Peak Detect as Fast as 10ns
  • Save/Recall of 15 Front Panel Settings & Waveforms
  • 5.6" TFT Color Display
  • 5.6" TFT Color Display
  • 19 Auto Measurements
  • Timebase Range: 1nS ~ 10nS/div
  • USB Port for PC Connection
  • Math Operators - Add, Subtract, FFT
  • 6-Digit Real-Time Frequency Counter

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-1062
Product Name Instek 60Mhz, 2-Channel Digial Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7250463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers