Tradeport Electronics Group Kenwood TMI / Texio 3-Channel 8-Trace Waveform CS-5400

Description
Parameter Auto Measurement Function Auto Setup Function Cursor Measurement Function Peak to Peak Voltage Measurement Variable Lock 3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle High-Accuracy Calibration Signals CH1 Signal Output Connector Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.
Description
Parameter Auto Measurement Function Auto Setup Function Cursor Measurement Function Peak to Peak Voltage Measurement Variable Lock 3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle High-Accuracy Calibration Signals CH1 Signal Output Connector Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 3-Channel 8-Trace Waveform - CS-5400 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 3-Channel 8-Trace Waveform
CS-5400
Kenwood TMI / Texio 3-Channel 8-Trace Waveform CS-5400
Parameter Auto Measurement Function Auto Setup Function Cursor Measurement Function Peak to Peak Voltage Measurement Variable Lock 3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle High-Accuracy Calibration Signals CH1 Signal Output Connector Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.
  • Parameter Auto Measurement Function
  • Auto Setup Function
  • Cursor Measurement Function
  • Peak to Peak Voltage Measurement
  • Variable Lock
  • 3-Channel 8-Trace Waveform Display
  • High-Sensitivity Design with Vertical Axis of 1 mV/div
  • Automaticv Sync (FIX) Function
  • Easy Operation Panel Layout
  • Delayed Sweep with Waveform Partial Magnification Capability
  • V Mode Sync for Stable Display of 3 Signals
  • High-Accuracy ± 2% Design for More Precision Measurement
  • Maximum Sweep Rate of 5 ns/div (x10 MAG)
  • Built in Video Clamp Circuit for Easy Operation
  • Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV)
  • Single Sweep for Observations of Single-shot Channel
  • Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle
  • High-Accuracy Calibration Signals
  • CH1 Signal Output Connector
  • Wide Dynamic Range and Distortion-Free Accurate Waveform Display

The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number CS-5400
Product Name Kenwood TMI / Texio 3-Channel 8-Trace Waveform
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS2102X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; BNC
View Details