Tradeport Electronics Group Instek Digital Storage Oscilloscope GDS-2064

Description
60 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:60MHz 4 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
Description
60 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:60MHz 4 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Suppliers

Company
Product
Description
Supplier Links
Instek Digital Storage Oscilloscope - GDS-2064 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Digital Storage Oscilloscope
GDS-2064
Instek Digital Storage Oscilloscope GDS-2064
60 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:60MHz 4 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
  • 60 MHz Bandwidth.
  • 4 Input Channels.
  • 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling.
  • 25k Points Record Length Maximum.
  • Large 5.6-in TFT Color Display.
  • USB Host/Device: Support USB Printer and USB Flash Drive.
  • Battery Operation (optional).
  • Color Printout.

Bandwidth:60MHz 4 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-2064
Product Name Instek Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000F4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Super Phosphor Oscilloscopes - SDS5034X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details