Tradeport Electronics Group Instek 100MHz, 2-channel, Analog Oscilloscope GOS-6103

Description
100 MHz, Dual Channel, Delayed Sweep 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
Description
100 MHz, Dual Channel, Delayed Sweep 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability

Suppliers

Company
Product
Description
Supplier Links
Instek 100MHz, 2-channel, Analog Oscilloscope - GOS-6103 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100MHz, 2-channel, Analog Oscilloscope
GOS-6103
Instek 100MHz, 2-channel, Analog Oscilloscope GOS-6103
100 MHz, Dual Channel, Delayed Sweep 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
  • 100 MHz, Dual Channel, Delayed Sweep
  • 10 Sets Memory for Front Panel Setting Save & Recall
  • Time Base Auto-range
  • Cursor Readout with 7 Measurements
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • TV Synchronization
  • Trigger Signal Output
  • Z-Axis Modulation Input
  • SMD Technology, High Stability and Reliability

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-6103
Product Name Instek 100MHz, 2-channel, Analog Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001A - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details