Tradeport Electronics Group Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| 1000Amp True RMS AC/DC Digital Clamp Meter with Backlight | |
| 400Amp AC Digital Clamp Meter | |
| 600Amp AC Digital Clamp Meter with Backlight | |
| 600Amp True RMS AC Digital Clamp Meter with Backlight | |
| 600Amp True RMS AC/DC Digital Clamp Meter with Backlight | |
| Current Clamp Meter | |
| K-Type Probe Pipe Clamp Temperature Probe | |
| Current clamp for capturing current waveforms with Fluke ScopeMeter test tools, Fluke Power Quality Analyzer and Scopes. Enhanced safety by using double or reinforced insulation for probe jaws, handle, output... | |
| Companion to a DMM to measure up to 200 A AC 1mA per Amp output guarantees easy reading on you meter Take accurate current readings without breaking the circuit Max. | |
| New smaller size fits easily into tight places. Precise measurements with 1.8% basic accuracy. Resolution up to 0.01A and 0.1 V. Measures AC current to 400 A. Measures AC volts... | |
| New smaller size fits easily into tight places. Two year warranty. Display hold function. Automatic low battery indicator. Continuity for quick checking of shorts. Resistance measurement to 400 Ω. Measures... | |
| True-rms ac and dc voltage measurement True-rms AC current DC current Resistance Continuity beeper Safety-designed hand guard Max Hold Jaws accept one 750 MCM (1.2" (3 cm)) cable or two... |