Tradeport Electronics Group Instek 60MHz, 2-Channel, Color LCD Display DSO GDS-806C

Description
60MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0 Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606
Description
60MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0 Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606

Suppliers

Company
Product
Description
Supplier Links
Instek 60MHz, 2-Channel, Color LCD Display DSO - GDS-806C - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 60MHz, 2-Channel, Color LCD Display DSO
GDS-806C
Instek 60MHz, 2-Channel, Color LCD Display DSO GDS-806C
60MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0 Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606
  • 60MHz Bandwidth With COLOR Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • Go/NoGo , Auto Setup Sequence and TTF Function
  • Built-In Help Menu, Multi-Language and FREE PC Software
  • Standard Interface: RS-232C
  • Optional Interface: GPIB, Printer Port and USB 2.0

Max. Current 3A For GPC Series, GPD-3303S, GPR-U/M/H Series, GPS Series, PPE-3323, PPS-3635G, PPT-1830G/3615G, PSS-3203, PST-3201, SPD-3606

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-806C
Product Name Instek 60MHz, 2-Channel, Color LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Low Profile Digital Storage Oscilloscope - SDS6208L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details