Tradeport Electronics Group Datasheets for Analog Voltmeters
Analog voltmeters are instruments that measure voltage or voltage drop in a circuit. They display values on a dial, usually with a needle or moving pointer.
Analog Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| 1 Channel AC Millivolt Meter | |
| The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages. The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100... | |
| The VT-182 ultrahigh-sensitivit y electronic voltmeter is capable of measuring noise voltages and S/N. Measuring range between 10 µV and 300 V f.s Frequency response is between 10 Hz and... | |
| The VT-183 is a high-sensitivity, broad-band electronic voltmeter featuring automated range switching. The up/down autoranging system allows switching of the measuring range to the easiest-to-read range in an instant. The... | |
| The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and... | |
| The VT-186 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300µV to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1... | |
| The VT-187 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300 micro V to 100 V f.s. (2 CHs), frequency response of 5 Hz... |