Tradeport Electronics Group Kenwood TMI / Texio 5 MHz Oscilloscope CO-1305

Description
High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response. DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability of low-speed sweep at below 1 Hz. External sync is possible as well as the internal sync to allow stable waveform observations. High-contrast CRT provides high intensity, high sensitivity and wide bandwidth.
Description
High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response. DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability of low-speed sweep at below 1 Hz. External sync is possible as well as the internal sync to allow stable waveform observations. High-contrast CRT provides high intensity, high sensitivity and wide bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 5 MHz Oscilloscope - CO-1305 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 5 MHz Oscilloscope
CO-1305
Kenwood TMI / Texio 5 MHz Oscilloscope CO-1305
High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response. DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability of low-speed sweep at below 1 Hz. External sync is possible as well as the internal sync to allow stable waveform observations. High-contrast CRT provides high intensity, high sensitivity and wide bandwidth.
  • High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response.
  • DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability of low-speed sweep at below 1 Hz.
  • External sync is possible as well as the internal sync to allow stable waveform observations.
  • High-contrast CRT provides high intensity, high sensitivity and wide bandwidth.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number CO-1305
Product Name Kenwood TMI / Texio 5 MHz Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS1104X-U - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details