Tradeport Electronics Group Kenwood TMI / Texio 20 MHz 2-Channel Oscilloscope CS-4125A

Description
High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion High sensitivity of 1 mV/div (DC to 5 MHz) Maximum sweep rate of 20 ns/div (x10 MAG) FIX sync One-touch TV sync Convenient VERT mode One-touch ALT/CHOP switching X-Y Mode Vertical axis signal output connector Waveforms can be observed by applying intensity modulation. Added or subtracted waveforms can be observed. The trace inclination can be corrected with the front panel operation. Relay-type attenuators with long life and excellent operability are used. The CS-4100A Series with excellent cost efficiency were created from a fusion of performance, reliability, operability and design and realize general-purpose characteristics which can be used in a variety of observations and inspections ranging from very small to very large signals.
Description
High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion High sensitivity of 1 mV/div (DC to 5 MHz) Maximum sweep rate of 20 ns/div (x10 MAG) FIX sync One-touch TV sync Convenient VERT mode One-touch ALT/CHOP switching X-Y Mode Vertical axis signal output connector Waveforms can be observed by applying intensity modulation. Added or subtracted waveforms can be observed. The trace inclination can be corrected with the front panel operation. Relay-type attenuators with long life and excellent operability are used. The CS-4100A Series with excellent cost efficiency were created from a fusion of performance, reliability, operability and design and realize general-purpose characteristics which can be used in a variety of observations and inspections ranging from very small to very large signals.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 20 MHz 2-Channel Oscilloscope - CS-4125A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 20 MHz 2-Channel Oscilloscope
CS-4125A
Kenwood TMI / Texio 20 MHz 2-Channel Oscilloscope CS-4125A
High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion High sensitivity of 1 mV/div (DC to 5 MHz) Maximum sweep rate of 20 ns/div (x10 MAG) FIX sync One-touch TV sync Convenient VERT mode One-touch ALT/CHOP switching X-Y Mode Vertical axis signal output connector Waveforms can be observed by applying intensity modulation. Added or subtracted waveforms can be observed. The trace inclination can be corrected with the front panel operation. Relay-type attenuators with long life and excellent operability are used. The CS-4100A Series with excellent cost efficiency were created from a fusion of performance, reliability, operability and design and realize general-purpose characteristics which can be used in a variety of observations and inspections ranging from very small to very large signals.
  • High reliability with Kenwood Original Hibrid ICs
  • High-intensity CRT (12 kV) (with scale illumination)
  • Dynamic range with a headroom for accurate waveform display without distortion
  • High sensitivity of 1 mV/div (DC to 5 MHz)
  • Maximum sweep rate of 20 ns/div (x10 MAG)
  • FIX sync
  • One-touch TV sync
  • Convenient VERT mode
  • One-touch ALT/CHOP switching
  • X-Y Mode
  • Vertical axis signal output connector
  • Waveforms can be observed by applying intensity modulation.
  • Added or subtracted waveforms can be observed.
  • The trace inclination can be corrected with the front panel operation.
  • Relay-type attenuators with long life and excellent operability are used.

The CS-4100A Series with excellent cost efficiency were created from a fusion of performance, reliability, operability and design and realize general-purpose characteristics which can be used in a variety of observations and inspections ranging from very small to very large signals.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number CS-4125A
Product Name Kenwood TMI / Texio 20 MHz 2-Channel Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details