Tradeport Electronics Group Kenwood TMI / Texio 100MHz 3-Channel Oscilloscope CS-5405

Description
3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle CH1 Signal Output Connector High-Accuracy Calibration Signals Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.
Description
3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle CH1 Signal Output Connector High-Accuracy Calibration Signals Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 100MHz 3-Channel Oscilloscope - CS-5405 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 100MHz 3-Channel Oscilloscope
CS-5405
Kenwood TMI / Texio 100MHz 3-Channel Oscilloscope CS-5405
3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync for Stable Display of 3 Signals High-Accuracy ± 2% Design for More Precision Measurement Maximum Sweep Rate of 5 ns/div (x10 MAG) Built in Video Clamp Circuit for Easy Operation Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV) Single Sweep for Observations of Single-shot Channel Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle CH1 Signal Output Connector High-Accuracy Calibration Signals Wide Dynamic Range and Distortion-Free Accurate Waveform Display The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.
  • 3-Channel 8-Trace Waveform Display
  • High-Sensitivity Design with Vertical Axis of 1 mV/div
  • Automaticv Sync (FIX) Function
  • Easy Operation Panel Layout
  • Delayed Sweep with Waveform Partial Magnification Capability
  • V Mode Sync for Stable Display of 3 Signals
  • High-Accuracy ± 2% Design for More Precision Measurement
  • Maximum Sweep Rate of 5 ns/div (x10 MAG)
  • Built in Video Clamp Circuit for Easy Operation
  • Square-Type 150 mm CRT with Self-Illuminated Light and Inside Scale (12 kV)
  • Single Sweep for Observations of Single-shot Channel
  • Variable Hold-off Allowing Observation of Waveforms with Complicated Cycle
  • CH1 Signal Output Connector
  • High-Accuracy Calibration Signals
  • Wide Dynamic Range and Distortion-Free Accurate Waveform Display

The CS-5400 Series are 3-channel oscilloscopes developed with concepts of high level design high accuracy and easy operation. The panel layout never diminishes the intuitive and high-speed response provide fatigue free operation even after long-hours of use. These models incorporating readout function (with CS-5400 / 5450) offer you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p) DC voltage frequency and period. All of these models are provided with full features including ±2% high-accuracy measurement delay sweep function automatic triggering and high intensity high-resolution CRT. The CS-5400 Series with high-performance will surely assist you in many kinds of field activities.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number CS-5405
Product Name Kenwood TMI / Texio 100MHz 3-Channel Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001B - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Super Phosphor Oscilloscopes - SDS1102X+ - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 16 (# channels)
View Details
2 suppliers