Tradeport Electronics Group Instek 100MHz, 2-channel, Analog Oscilloscope GOS-6103C

Description
100 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
Description
100 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability

Suppliers

Company
Product
Description
Supplier Links
Instek 100MHz, 2-channel, Analog Oscilloscope - GOS-6103C - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100MHz, 2-channel, Analog Oscilloscope
GOS-6103C
Instek 100MHz, 2-channel, Analog Oscilloscope GOS-6103C
100 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
  • 100 MHz, Dual Channel, Delayed Sweep
  • Built-in 6 Digit Universal Counter
  • 10 Sets Memory for Front Panel Setting Save & Recall
  • Time Base Auto-range
  • Cursor Readout with 7 Measurements
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • TV Synchronization
  • Trigger Signal Output
  • Z-Axis Modulation Input
  • SMD Technology, High Stability and Reliability

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-6103C
Product Name Instek 100MHz, 2-channel, Analog Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000HF2-240 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1102CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details