GOS-622G -- INSTEK 20MHZ, 2-CHANNEL, OSCILLOSCOPE
Tradeport Electronics Group
Instek 20MHz, 2-channel, Oscilloscope
GOS-622G
Description
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
-
Tradeport Electronics Group
Description
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
Suppliers
Instek 20MHz, 2-channel, Oscilloscope
GOS-622G
20 MHz, Dual Channel
High sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
Hold Off Function
CH1 output
- 20 MHz, Dual Channel
- High sensitivity 1mV/DIV
- TV Synchronization
- Z axis input
- ALT Triggering Function
- Hold Off Function
- CH1 output
Technical Specifications
|
Product Category
|
Oscilloscopes |
|
Product Number
|
GOS-622G |
|
Product Name
|
Instek 20MHz, 2-channel, Oscilloscope |
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
View Details
Bandwidth
350 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Siglent Technologies NA, Inc.
Bandwidth
100 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details