Tradeport Electronics Group Instek 200MHz Cursor Readout Analog Oscilloscope GOS-6200

Description
200 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter Auto Set TV-Line Selection (NTSC, PAL, SECAM) 10 Sets Memory for SAVE & RECALL of Front Panel Setting Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability 200MHz, Dual Channel, Delayed Sweep - Built-In 6 Digit Universal Counter - Auto Set - TV-Line Selection (NTSC, PAL, SECAM) - 10 Sets Memory for SAVE & RECALL of Front Panel Setting - Cursor Readout with 7 Measurements - Panel Setup Lock of Digital-Control Functions - Buzzer Alarm - LED Indicators - Trigger Signal Output - Z-axis Modulation Input - SMD Technology, High Stability and Reliability
Description
200 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter Auto Set TV-Line Selection (NTSC, PAL, SECAM) 10 Sets Memory for SAVE & RECALL of Front Panel Setting Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability 200MHz, Dual Channel, Delayed Sweep - Built-In 6 Digit Universal Counter - Auto Set - TV-Line Selection (NTSC, PAL, SECAM) - 10 Sets Memory for SAVE & RECALL of Front Panel Setting - Cursor Readout with 7 Measurements - Panel Setup Lock of Digital-Control Functions - Buzzer Alarm - LED Indicators - Trigger Signal Output - Z-axis Modulation Input - SMD Technology, High Stability and Reliability

Suppliers

Company
Product
Description
Supplier Links
Instek 200MHz Cursor Readout Analog Oscilloscope - GOS-6200 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 200MHz Cursor Readout Analog Oscilloscope
GOS-6200
Instek 200MHz Cursor Readout Analog Oscilloscope GOS-6200
200 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter Auto Set TV-Line Selection (NTSC, PAL, SECAM) 10 Sets Memory for SAVE & RECALL of Front Panel Setting Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability 200MHz, Dual Channel, Delayed Sweep - Built-In 6 Digit Universal Counter - Auto Set - TV-Line Selection (NTSC, PAL, SECAM) - 10 Sets Memory for SAVE & RECALL of Front Panel Setting - Cursor Readout with 7 Measurements - Panel Setup Lock of Digital-Control Functions - Buzzer Alarm - LED Indicators - Trigger Signal Output - Z-axis Modulation Input - SMD Technology, High Stability and Reliability
  • 200 MHz, Dual Channel, Delayed Sweep
  • Built-in 6 Digit Universal Counter
  • Auto Set
  • TV-Line Selection (NTSC, PAL, SECAM)
  • 10 Sets Memory for SAVE & RECALL of Front Panel Setting
  • Cursor Readout with 7 Measurements
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • Trigger Signal Output
  • Z-Axis Modulation Input
  • SMD Technology, High Stability and Reliability

200MHz, Dual Channel, Delayed Sweep - Built-In 6 Digit Universal Counter - Auto Set - TV-Line Selection (NTSC, PAL, SECAM) - 10 Sets Memory for SAVE & RECALL of Front Panel Setting - Cursor Readout with 7 Measurements - Panel Setup Lock of Digital-Control Functions - Buzzer Alarm - LED Indicators - Trigger Signal Output - Z-axis Modulation Input - SMD Technology, High Stability and Reliability

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-6200
Product Name Instek 200MHz Cursor Readout Analog Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details