Tradeport Electronics Group Datasheets for Electrical Safety Testers
Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Safety Testers: Learn more
| Product Name | Notes |
|---|---|
| 5kVAC 40mA, 6kVDC 10mA Ground Bond 3 to 40 Amps Multi-mode IR 50 to 1000V SFIâ„¢ Safety Fault Interrupt RS232 Standard, available GPIB High Speed Discharge High Speed Discharge 36... | |
| Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V... | |
| Fully automated testing at the touch of a button or via RS232 & PLC control (GPIB optional) Three models to choose from - select the functions you need to get... | |
| Increases test throughput Reduces operator exposure to high voltage Improves test quality, consistency and repeatability Enhances end product quality and reliability Scans up to 48 points with a single compact... |