Tradeport Electronics Group Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| SWITCHING POWER SUPPLY 10V/105A | |
| SWITCHING POWER SUPPLY 10V/140A | |
| SWITCHING POWER SUPPLY 10V/210A | |
| SWITCHING POWER SUPPLY 20V/108A | |
| SWITCHING POWER SUPPLY 20V/72A | |
| SWITCHING POWER SUPPLY 36V/40A | |
| SWITCHING POWER SUPPLY 36V/50A | |
| SWITCHING POWER SUPPLY 36V/60A | |
| SWITCHING POWER SUPPLY 60V/30A | |
| SWITCHING POWER SUPPLY 60V/36A | |
| Three Independent, Isolated Output CH3 Output Adjustable: 0.1~5V/3A High Efficiency Power Conversion (Up to 25% More Than Traditional Power Supply) Remote Output On/Off Control # OVP, OTP, Reverse Polarity Protection,... | |
| Two Digital Panel Meters 0.01 % High Regulation Constant Voltage and Constant Current Operation High Efficiency High Power Density Over Voltage, Overload and Reverse Polarity Protection Remote Output ON/OFF Control... |